Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.26
|
No stock
|
Buy Now | |
RS Americas
from US$2.09
|
1,026
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
958
in stock
|
Buy Now | |
element14
from US$3.77
|
958
in stock
|
Buy Now | |
Rapid Electronics
from US$4.07
|
902
in stock
|
Buy Now | |
Distrelec
from US$3.96
|
902
in stock
|
Buy Now | |
Avnet America
from US$1.38
|
448
in stock
|
Buy Now | |
Heilind Electronics
-
|
1,371
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
449
in stock
|
Buy Now | |
Carlton-Bates
from US$3.58
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | One-Piece Quick Snap |
---|---|
Cable Exit Angle | 180, 120 |
Cable Clamp Material | Polypropylene |
Shield Plating Material | None |
Retainer Clip Material | Stainless Steel |
Color | Black |
Cable Insulation Diameter | .075 – .25in, 1.91 – 6.35mm |
Screw & Hole Thread Size | 4-40 |
Comment | For metal-shell connectors only., Kit Contains: 1 Hinged Cable Clamp, 2 Self-tapping Screws, 1 Strain Relief Clip, 1 Cable Exit Gate Plug (Used to close unused exit), 2 Retainer Clips and 2 Retainer Screws. |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Shielded | No |
Product Type | Accessory |
Grommets | Without |
Accessory Type | Backshell/Cable Clamp |
Shell Size | 1 |
Hood D-Sub 9Pos Straight/120DegExit AMP Polypropylene 0.075-0.250InCblDia | TE Connectivity 5749914-2 | RS Americas |
Cable Clamp Kit, Size 1, Polypropylene | Newark Electronics |
CABLE CLAMP KIT, SIZE 1, POLYPROPYLENE | element14 |
D-Sub Backshells KIT CABLE CLAMP SIZE 1 | Rapid Electronics |
TE Connectivity - AMP AMPLI CABLE CLAMP KITSZ 1 | Distrelec |
D SUB BACKSHELL, 120/180 DEG, SIZE DE | Farnell |
Connector Accessories Backshell/Cable Clamp Individual | Avnet America |
AMPLI CABLE CLAMP KITSZ 1 | Heilind Electronics |
Subminiature D Backshell, 9 pos., 0.78 x 1.92 x 0.70 in., 0.075 - 0.25 in. Cable Capacty | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE CHAMP Series |
RoHS: | Unknown |
Product Range | AMPLIMITE CHAMP Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 120° 180° |
Connector Body Material | PP (Polypropylene) Body |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5749914-2?
Additional datasheets, footprints and schematics for 5749914-2 are listed on our Part Details page. You can also find images and similar parts to 5749914-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749914-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749914-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749914-2 fall under?
The 5749914-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749914-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749914-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749914-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749914-2 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Rapid Electronics and Distrelec have stock available or on a lead time for 5749914-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749914-2 often in real-time on the comparison pages.
What if I can't find stock of 5749914-2?
You can fill out our help required form which you can use to request a quote for 5749914-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.