Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Steel |
---|---|
Shell Plating Material | Tin |
Plastic | No |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Preloaded | Yes |
Number of Rows | 3 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold, Gold over Palladium Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .093in, 2.36mm |
Housing Material | Polyester |
Centerline (Pitch) | .109in, 2.77mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Action/Compliant Tail, Mounting Hole |
Threaded Insert Material | Brass |
Mounting Hole Diameter | .12mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 7 |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Connector System | Board-to-Board |
Grounding Indents | With |
Shell Type | Front Metal Shell |
Shell Size | 5 |
Connector Style | Plug |
Product Type | Connector |
Profile | Standard |
Grounding Clips | Without |
Termination Post Length | 5.8mm, .228in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50 PLUG ACT PIN/MS (IN,SPACER) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 50 2.77 mm | D-Sub Plug Assembly: Vertical & Shell Size 5 & 2.74Mm | Part Number: 5749892-1 | Internal Number: 5749892-1 | TE Connectivity | TE Store |
50 Plug Act Pin/Ms (In,spacer) |Amp Te Connectivity 5749892-1 | Newark Electronics |
Conn D-Subminiature PIN 50 POS 2.77mm Press Fit ST Thru-Hole 50 Terminal 1 Port | Avnet America |
50 PLUG ACT PIN/MS (IN, SPACER), PCB D-Sub Connectors | TE Connectivity 5749892-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5749892-1?
Additional datasheets, footprints and schematics for 5749892-1 are listed on our Part Details page. You can also find images and similar parts to 5749892-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749892-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749892-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749892-1 fall under?
The 5749892-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749892-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749892-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749892-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749892-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 5749892-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749892-1 often in real-time on the comparison pages.
What if I can't find stock of 5749892-1?
You can fill out our help required form which you can use to request a quote for 5749892-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.