Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$21.02
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$26.47
|
279
in stock
|
Buy Now | |
TE Store
from US$20.50
|
97
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$26.47
|
65
in stock
|
Buy Now | |
RS Americas
from US$20.12
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$21.36
|
-
|
Buy Now | |
Future Electronics
from US$17.85
|
-
|
Buy Now | |
Avnet America
from US$16.55
|
-
|
Buy Now | |
element14
from US$19.57
|
-
|
Buy Now | |
Boersig
from US$20.97
|
-
|
Buy Now | |
Farnell
from US$19.49
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 100 |
---|---|
Screw Length | 6.35mm, .25in, 1.454in, 36.93mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
100 50SR BSHELL KIT,M JSCREW | Heilind Electronics |
100 50SR BSHELL KIT,M JSCREW Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Connector Hardware | 221 °F Max Temp: 105 °C | Part Number: 5749854-1 | Internal Number: 5749854-1 | TE Connectivity | TE Store |
SCSI Backshell Kit 100 way Amplimite | RS |
Hood, D-Sub, 100Pos, StraightExit, SeriesIII, Zinc, 0.500In.Dia, EMI/RFIShield | TE Connectivity 5749854-1 | RS Americas |
Shielded Backshell Kit, Size 2, Zinc | Newark Electronics |
AMPLIMITE 100 Position Backshell Kit | Future Electronics |
Connector Accessories 100 POS D-Subminiature Backshell Kit Individual Zinc Nickel Over Copper Finish | Avnet America |
BACKSHELL KIT, 180DEG, SIZE DA | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shielded Backshell Kit |
---|---|
For Use With | 100 Position AMPLIMITE 0.050 Connectors |
Connector Shell Size | Style A |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
Where can I find additional details, specifications and documents for a 5749854-1?
Additional datasheets, footprints and schematics for 5749854-1 are listed on our Part Details page. You can also find images and similar parts to 5749854-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749854-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749854-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749854-1 fall under?
The 5749854-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5749854-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749854-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749854-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749854-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS and RS Americas have stock available or on a lead time for 5749854-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749854-1 often in real-time on the comparison pages.
What if I can't find stock of 5749854-1?
You can fill out our help required form which you can use to request a quote for 5749854-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.