Thread Length | 6.52mm, .257in |
---|---|
Length | 12.7mm |
Screw Length | .5in, 12.7mm |
Screw Plating Material | Zinc |
Screw & Hole Thread Size | 4-40 (Male), M2.6 (Female) |
Screw Finish | Clear Chromate |
Screw Material | Carbon Steel |
Screwlock Style | Screwlock Only |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Female Screwlocks |
Product Type | Accessory |
Female Screw Lock, M2.6, 12.7Mm | Newark Electronics |
D SUB SCREW LOCK, 7.92MM, 4-40 | element14 |
Hardware Female Screw Lock | Future Electronics |
Connector Accessories Female Screw Locks Individual | Avnet America |
SCREWLOCK M2.6 FEM PLTD, D-Sub Locking and Mounting | TE Connectivity 5749765-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 7.92mm |
Thread Size - Metric | M2.6 |
Thread Size - Imperial | 4-40 |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5749765-3?
Additional datasheets, footprints and schematics for 5749765-3 are listed on our Part Details page. You can also find images and similar parts to 5749765-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749765-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749765-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749765-3 fall under?
The 5749765-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5749765-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749765-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749765-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749765-3 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 5749765-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749765-3 often in real-time on the comparison pages.
What if I can't find stock of 5749765-3?
You can fill out our help required form which you can use to request a quote for 5749765-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.