Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.62
|
No stock
|
Buy Now | |
Rapid Electronics
from US$9.35
|
353
in stock
|
Buy Now | |
Distrelec
from US$9.59
|
353
in stock
|
Buy Now | |
Newark Electronics
from US$5.20
|
177
in stock
|
Buy Now | |
RS Americas
from US$10.93
|
25
in stock
|
Buy Now | |
Heilind Electronics
-
|
261
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
87
in stock
|
Buy Now | |
element14
from US$8.63
|
-
|
Buy Now | |
Boersig
from US$6.61
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Retainer Clip Material | Stainless Steel |
---|---|
Cable Exit Angle | 180, 120 |
Cable Clamp Type | One-Piece Quick Snap |
Shield Plating Material | None |
Color | Black |
Cable Clamp Material | Polypropylene |
Cable Insulation Diameter | 4.57 – 11.68mm, .18 – .46in |
Screw & Hole Thread Size | 4-40 |
Comment | For metal-shell connectors only., Kit Contains: 1 Hinged Cable Clamp, 2 Self-tapping Screws, 1 Strain Relief Clip, 1 Cable Exit Gate Plug (Used to close unused exit), 2 Retainer Clips and 2 Retainer Screws. |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Accessory Type | Backshell/Cable Clamp |
Grommets | Without |
Shell Size | 3 |
Shielded | No |
Product Type | Accessory |
D-Sub Backshells B CABLE CLAMP | Rapid Electronics |
TE Connectivity Connector Accessories Backshell/Cable Clamp Polypropylene Individual | Distrelec |
Cable Clamp Kit, Size 3, Polypropylene | Newark Electronics |
Hood D-Sub 25Pos Str./120DegExit AMP Polypropylene 0.180-0.460In.CblDia | TE Connectivity 5749626-2 | RS Americas |
AMPLI CABLE CLAMP KITSZ 3 | Heilind Electronics |
D-SUB BACK SHELL, 120/180DEG, DB, PP | Farnell |
Connector Accessories Backshell/Cable Clamp Polypropylene Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE CHAMP Series |
RoHS: | Unknown |
Product Range | AMPLIMITE CHAMP Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 120° 180° |
Connector Body Material | PP (Polypropylene) Body |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5749626-2?
Additional datasheets, footprints and schematics for 5749626-2 are listed on our Part Details page. You can also find images and similar parts to 5749626-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749626-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749626-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749626-2 fall under?
The 5749626-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749626-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749626-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749626-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749626-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, RS Americas and Heilind Electronics have stock available or on a lead time for 5749626-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749626-2 often in real-time on the comparison pages.
What if I can't find stock of 5749626-2?
You can fill out our help required form which you can use to request a quote for 5749626-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.