Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.25
Color | Black |
---|---|
Shell Plating Material | Tin over Copper |
Shell Material | Steel |
Cover Material | Thermoplastic |
Plug Shell Material | Steel |
Ribbon Cable Centerline Spacing | .025in |
Plug Shell Plating Material | Tin-Nickel Alloy |
Number of Rows | 2 |
Number of Positions | 80 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .029 – .036in, .74 – .91mm |
Insulation Diameter (Max) | .91mm |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Wire Size | .05 – .09mm², 30 – 28AWG |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Latch Blocks |
Detent | With |
Mounting Angle | None |
Panel Mount Feature | Without |
PCB Mount Retention Type | None |
Mating Connector Lock | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Plug connector requires backshell kit for complete assembly |
Packaging Quantity | 9 |
Packaging Method | Package |
Rails | Without |
Product Type | Connector |
Connector System | Cable-to-Cable, Cable-to-Board |
Shielded | Yes |
Wire/Cable Type | Round Jacketed Cable |
Sealable | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Cover | Without |
Termination Cover Type | Standard |
Termination Cover Method | Unassembled |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
80 50S CABLE PLUG CONN/COV KIT Connector & Housing Type: Plug Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .1 mm² Shielded: Yes Connector System: Cable-to-Cable Cable-to-Board Plug 30 – 28 AWG .05 – .1 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 1.27 Mm | Part Number: 5749621-8 | Internal Number: 5749621-8 | TE Connectivity | TE Store |
Scsi Connector, Plug, 80 Position, Idc/Idt | Newark Electronics |
AMPLIMITE .050 Series 80 Position Plug .050 Series IDC Ribbon Connector | Future Electronics |
Conn SCSI PL 80 POS 1.27mm IDT RA Cable Mount 80 Terminal 1 Port | Avnet America |
80 50S CABLE PLUG CONN/COV KIT, IDC D-Sub Connectors | TE Connectivity 5749621-8 | RS Americas |
Where can I find additional details, specifications and documents for a 5749621-8?
Additional datasheets, footprints and schematics for 5749621-8 are listed on our Part Details page. You can also find images and similar parts to 5749621-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749621-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749621-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749621-8 fall under?
The 5749621-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749621-8 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749621-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749621-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749621-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5749621-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749621-8 often in real-time on the comparison pages.
What if I can't find stock of 5749621-8?
You can fill out our help required form which you can use to request a quote for 5749621-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.