Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$20.10
|
1
in stock
|
Buy Now | |
TE Store
from US$15.84
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$20.23
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
1
in stock
|
Buy Now | |
Avnet America
from US$12.91
|
-
|
Buy Now | |
RS Americas
from US$15.00
|
-
|
Buy Now | |
Avnet Asia
from US$14.86
|
-
|
Buy Now | |
Boersig
from US$15.08
|
-
|
Buy Now | |
Distrelec
from US$23.41
|
-
|
Buy Now | |
Farnell
from US$17.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Strain Relief Clip Material | Steel |
---|---|
Backshell Plating Material | Nickel over Copper |
Backshell Material | Zinc |
Cable Exit Angle | 75 |
Number of Positions | 68 |
Cable Insulation Diameter | 10.16mm, .4in |
Comment | Meets SCSI-2 standards, Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Method | Individual, Bag |
Packaging Quantity | 1 |
Latching Spring Material | Stainless Steel |
Shielded | Yes |
Grommets | With |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
Product Type | Hardware |
68 50SR KIT,75D,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 68 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749204-1 | Internal Number: 5749204-1 | TE Connectivity | TE Store |
D-Sub Backshells 68 50Sr Kit 75D Uk |Amp Te Connectivity 5749204-1 | Newark Electronics |
D-Sub Backshells 68 50SR KIT 75D UK | Rapid Electronics |
Connector Accessories 68 POS SCSI Backshell Kit Zinc Nickel Over Copper Finish Individual | Avnet America |
Hood, D-Sub, 68Pos, 75DegExit, SeriesIII, 0.440In.CblDia, EMI/RFI, SpringLatch | TE Connectivity 5749204-1 | RS Americas |
TE Connectivity - AMP 68 50SR KIT75DUK | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE 0.050 Series |
---|---|
D Sub Shell Size | - |
Cable Exit Angle | 75° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5749204-1?
Additional datasheets, footprints and schematics for 5749204-1 are listed on our Part Details page. You can also find images and similar parts to 5749204-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749204-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749204-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749204-1 fall under?
The 5749204-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749204-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749204-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749204-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749204-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5749204-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749204-1 often in real-time on the comparison pages.
What if I can't find stock of 5749204-1?
You can fill out our help required form which you can use to request a quote for 5749204-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.