Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.05
|
8
in stock
|
Buy Now | |
Rapid Electronics
from US$9.86
|
87
in stock
|
Buy Now | |
Distrelec
from US$10.74
|
87
in stock
|
Buy Now | |
Newark Electronics
from US$11.23
|
41
in stock
|
Buy Now | |
element14
from US$10.35
|
41
in stock
|
Buy Now | |
Farnell
from US$9.91
|
41
in stock
|
Buy Now | |
TE Store
from US$11.79
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.68
|
4
in stock
|
Buy Now | |
Future Electronics
from US$10.08
|
-
|
Buy Now | |
Avnet America
from US$9.02
|
-
|
Buy Now | |
RS Americas
from US$10.57
|
-
|
Buy Now | |
Boersig
from US$9.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backshell Plating Material | Nickel over Copper |
---|---|
Strain Relief Clip Material | Steel |
Cable Exit Angle | 75 |
Backshell Material | Zinc |
Staple Plating Material | Tin over Nickel |
Number of Positions | 50 |
Cable Insulation Diameter | .4in, 10.16mm |
Comment | Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled, Meets SCSI-2 standards |
Packaging Quantity | 1 |
Packaging Method | Bag |
Latching Spring Material | Stainless Steel |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
Product Type | Hardware |
D-Sub Backshells 50 POS BKSHELL KIT SHIELDED W/ | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps50 50SR KIT75DUK | Distrelec |
D-Sub Backshell, 50Pos, 75 Deg, Zinc | Newark Electronics |
BACKSHELL, SCSI-2, ANGLED, 50WAY | element14 |
50 50SR KIT,75D,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 50 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749202-2 | Internal Number: 5749202-2 | TE Connectivity | TE Store |
Backshell,.050,shielded,spring-latch,50W | RS |
Plug case | Transfer Multisort Elektronik |
AMPLIMITE Series III 50 Position Zinc 75â–‘ Exit Angle Backshell Kit | Future Electronics |
Connector Accessories Cover 50 POS | Avnet America |
Hood, D-Sub, 50Pos, 75DegExit, SeriesIII, Zinc, 0.400InCblDia | TE Connectivity 5749202-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE .050 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE .050 Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 75° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Shielded Backshell Kit |
Body Plating | Zinc |
Cable Diameter Max | 10.16mm |
Colour | Zinc |
External Depth | 35.43mm |
External Length / Height | 10.16mm |
External Width | 49.91mm |
For Use With | 0.050 Series Cable Connectors (SCSI) |
Material | Nickel Over Copper |
Mounting Orientation | 90° |
Where can I find additional details, specifications and documents for a 5749202-2?
Additional datasheets, footprints and schematics for 5749202-2 are listed on our Part Details page. You can also find images and similar parts to 5749202-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749202-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749202-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749202-2 fall under?
The 5749202-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749202-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749202-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749202-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749202-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5749202-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749202-2 often in real-time on the comparison pages.
What if I can't find stock of 5749202-2?
You can fill out our help required form which you can use to request a quote for 5749202-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.