5749201-1 D-Shaped Connectors by TE Connectivity

40 50SR KIT,75D,UK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.12

Distributor Stock
Logo for Newark
Newark
from US$10.69
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.12
-
Buy Now
Logo for TE Store
TE Store
from US$26.10
-
Buy Now

Specifications

Backshell Plating Material Nickel over Copper
Cable Exit Angle 75
Staple Plating Material Tin over Nickel
Backshell Material Zinc
Strain Relief Clip Material Steel
Number of Positions 40
Cable Insulation Diameter .32in, 8.13mm
Comment Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled
Packaging Quantity 1
Packaging Method Bag
Latching Spring Material Stainless Steel
Product Type Connector
Shielded Yes
Connector & Contact Terminates To Wire & Cable
Accessory Type Backshell Kit

Alternative Descriptions

40 50Sr Kit,75D,uk |Amp Te Connectivity 5749201-1 | Newark Electronics
Connector Accessories Backshell Kit | Avnet America
Special Order: 40 50SR KIT,75D,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 40 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749201-1 | Internal Number: 5749201-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5749201-1?

Additional datasheets, footprints and schematics for 5749201-1 are listed on our Part Details page. You can also find images and similar parts to 5749201-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5749201-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749201-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5749201-1 fall under?

The 5749201-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.

Can I view similar or alternative parts?

You can view similar parts to 5749201-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5749201-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5749201-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5749201-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 5749201-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5749201-1 often in real-time on the comparison pages.

What if I can't find stock of 5749201-1?

You can fill out our help required form which you can use to request a quote for 5749201-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay