5749195-2 D-Shaped Connectors by TE Connectivity

68 50SR KIT,ST,UK

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.57

Distributor Stock
Logo for RS
RS
from US$9.12
95
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.88
265
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$7.57
265
in stock
Buy Now
Logo for TE Store
TE Store
from US$12.36
73
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$13.75
68
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$12.40
68
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$11.66
68
in stock
Buy Now
Logo for element14
element14
from US$11.92
57
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.08
57
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$11.82
41
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$13.48
6
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$9.86
-
Buy Now
Logo for Boersig
Boersig
from US$10.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Backshell Plating Material Nickel over Copper
Cable Exit Angle 180
Boot Material PVC
Shell Plating Material Tin over Nickel
Strain Relief Clip Material Steel
Backshell Material Zinc
Number of Positions 68
Cable Insulation Diameter .44in, 11.18mm
Comment Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled, Meets SCSI-2 standards
Packaging Quantity 1
Packaging Method Bag
Latching Spring Material Stainless Steel
Product Type Connector
Shielded Yes
Connector & Contact Terminates To Wire & Cable
Accessory Type Backshell Kit


Alternative Descriptions

5749195-2 Rohs Compliant: Yes |Amp Te Connectivity 5749195-2 | Newark Electronics
Connector Accessories Backshell Kit 68 POS Zinc | Avnet America
SCSI Backshell kit 68 way Amplimite | RS
68 50SR KIT,ST,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 68 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749195-2 | Internal Number: 5749195-2 | TE Connectivity | TE Store
D-Sub Backshells 68 POS BKSHELL KIT SHIELDED W/ | Rapid Electronics
TE Connectivity | Distrelec
D SUB BACKSHELL, 68POS, ZINC | element14
Hood D-Sub 68Pos StraightExit SeriesIII Zinc 0.440In.CblDia SpringLatch | TE Connectivity 5749195-2 | RS Americas
Plug case | Transfer Multisort Elektronik
AMPLIMITE Series III 68 Position Zinc 180â–‘ Exit Angle Backshell Kit | Future Electronics


5749195-2 Connectors by Unknown

D SUB BACKSHELL 68POS ZINC

Status: Unknown
Series: AMPLIMITE 0.050 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Product Range AMPLIMITE 0.050 Series
D Sub Shell Size -
Cable Exit Angle 180°
Connector Body Material Zinc Body
SVHC No SVHC (07-Jul-2017)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5749195-2?

Additional datasheets, footprints and schematics for 5749195-2 are listed on our Part Details page. You can also find images and similar parts to 5749195-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5749195-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749195-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5749195-2 fall under?

The 5749195-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.

Can I view similar or alternative parts?

You can view similar parts to 5749195-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5749195-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5749195-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5749195-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS, TE Store and Rapid Electronics have stock available or on a lead time for 5749195-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5749195-2 often in real-time on the comparison pages.

What if I can't find stock of 5749195-2?

You can fill out our help required form which you can use to request a quote for 5749195-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay