Prices starting from US$8.02
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$10.28 |
77
|
Buy Now | |
Newark Electronics | US$9.17 |
77
|
Buy Now | |
Rapid Electronics | US$13.64 |
77
|
Buy Now | |
Chip One Stop | US$10.10 |
77
|
Buy Now | |
TE Store | US$10.52 |
61
|
Buy Now | |
Avnet America | US$8.02 |
-
|
Buy Now | |
RS Americas | US$14.21 |
-
|
Buy Now | |
TTI Europe | US$8.79 |
-
|
Buy Now | |
Farnell | US$10.38 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Cable Clamp Type | Single or Dual Cable Entry |
---|---|
Number of Positions | 28 |
Contact Current Rating (Max) | 1A |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Sealable | No |
Accessory Type | Backshell Kit |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Backshells 28 Pos Kit |Amp Te Connectivity 5749191-1 | Newark Electronics |
D-Sub Backshells 28 POS KIT | Rapid Electronics |
TE Connectivity - AMP D-SubBackshells & Clamps28 50SR KITSTUK | Distrelec |
28 50SR KIT,ST,UK Strain Relief Accessory Type: Cable Clamp Kit Shielded: No Number of Positions: 28 Sealable: No Operating Temperature Range: -67 – 221 °F Cable Clamp Kit 28 | Connector Strain Relief | Part Number: 5749191-1 | Internal Number: 5749191-1 | TE Connectivity | TE Store |
Conn SCSI 28 POS ST Cable Mount 28Terminal 1Port | Avnet America |
28 50SR KIT, ST, UK, D-Sub Backshells and Clamps | TE Connectivity 5749191-1 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5749191-1?
Additional datasheets, footprints and schematics for 5749191-1 are listed on our Part Details page. You can also find images and similar parts to 5749191-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749191-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749191-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749191-1 fall under?
The 5749191-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749191-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749191-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749191-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749191-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5749191-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749191-1 often in real-time on the comparison pages.
What if I can't find stock of 5749191-1?
You can fill out our help required form which you can use to request a quote for 5749191-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.