Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.97
|
9
in stock
|
Buy Now | |
TE Store
from US$9.16
|
2,242
in stock
|
Buy Now | |
Heilind Electronics
from US$7.87
|
637
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.87
|
212
in stock
|
Buy Now | |
Newark Electronics
from US$13.81
|
53
in stock
|
Buy Now | |
Rapid Electronics
from US$6.10
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$13.80
|
53
in stock
|
Buy Now | |
Distrelec
from US$7.43
|
53
in stock
|
Buy Now | |
Future Electronics
from US$6.39
|
-
|
Buy Now | |
Avnet America
from US$6.22
|
-
|
Buy Now | |
RS Americas
from US$8.45
|
-
|
Buy Now | |
TTI Europe
from US$6.02
|
-
|
Buy Now | |
Farnell
from US$14.19
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plug Shell Material | Steel |
---|---|
Color | Black |
Plug Shell Plating Material | Tin-Nickel Alloy |
Shell Material | Steel |
Cover Material | Thermoplastic |
Shell Plating Material | Tin over Copper |
Ribbon Cable Centerline Spacing | .025in |
Number of Positions | 20 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Insulation Diameter (Max) | .91mm |
Accepts Wire Insulation Diameter Range | .029 – .036in, .74 – .91mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Detent | With |
Mounting Angle | None |
PCB Mount Retention Type | None |
Mating Connector Lock | Without |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Comment | Plug connector requires backshell kit for complete assembly |
Packaging Quantity | 25 |
Packaging Method | Tube |
Rails | With |
Connector Style | Plug |
Shielded | Yes |
Sealable | No |
Connector System | Cable-to-Board, Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Round Jacketed Cable |
Product Type | Connector |
Termination Cover Method | Assembled |
Termination Cover | Without |
Termination Cover Type | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
20 50SR CABLE PLUG ASSY Connector & Housing Type: Plug Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .1 mm² Shielded: Yes Connector System: Cable-to-Board Cable-to-Cable Plug 30 – 28 AWG .05 – .1 mm² | Idc D-Sub: Plug Assembly & Signal & 1.27 Mm | Part Number: 5749111-1 | Internal Number: 5749111-1 | TE Connectivity | TE Store |
D-Sub Standard Conn Cable Plug 20P W/Assembled Rohs Compliant: Yes |Amp Te Connectivity 5749111-1 | Newark Electronics |
D-Sub Standard Conn CABLE PLUG 20P w/assembled | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub 20 50SR CABLE PLUG ASSY | Distrelec |
AMPLIMITE .050 d-sub IDC plug, 20 pin | RS |
AMPLIMITE .050 Series 20 Position Steel Shell Plug IDC Connector | Future Electronics |
Conn SCSI PL 20 POS 1.27mm IDT ST Cable Mount 20 Terminal 1 Port | Avnet America |
Male 20 Way Straight Cable Mount SCSI Connector 1.27mm Pitch, IDC | TE Connectivity 5749111-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Amplimite 0.050 III Series |
RoHS: | Unknown |
No. of Contacts | 20Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | - |
Product Range | Amplimite 0.050 III Series |
Connector Body Material | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Cable Mount |
Connector Type | SCSI |
Where can I find additional details, specifications and documents for a 5749111-1?
Additional datasheets, footprints and schematics for 5749111-1 are listed on our Part Details page. You can also find images and similar parts to 5749111-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749111-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749111-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749111-1 fall under?
The 5749111-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749111-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749111-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749111-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749111-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Rapid Electronics have stock available or on a lead time for 5749111-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749111-1 often in real-time on the comparison pages.
What if I can't find stock of 5749111-1?
You can fill out our help required form which you can use to request a quote for 5749111-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.