Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.06
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.93
|
532
in stock
|
Buy Now | |
Newark Electronics
from US$7.81
|
532
in stock
|
Buy Now | |
Rapid Electronics
from US$7.74
|
532
in stock
|
Buy Now | |
Chip One Stop
from US$6.34
|
532
in stock
|
Buy Now | |
Farnell
from US$13.01
|
441
in stock
|
Buy Now | |
Heilind Electronics
from US$7.66
|
111
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.66
|
37
in stock
|
Buy Now | |
Avnet America
from US$6.06
|
-
|
Buy Now |
Plug Shell Plating Material | Tin-Nickel Alloy |
---|---|
Plug Shell Material | Steel |
Color | Black |
Ribbon Cable Centerline Spacing | .025in |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 26 |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Wire Size | 30 – 28AWG, .05 – .09mm² |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Accepts Wire Insulation Diameter Range | .029 – .036in, .74 – .91mm |
Insulation Diameter (Max) | .91mm |
Housing Material | Nylon, Polyester |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Detent | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | None |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | Without |
Mounting Angle | None |
Circuit Application | Signal |
Packaging Quantity | 21 |
Packaging Method | Tube |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shielded | No |
Wire/Cable Type | Round Jacketed Cable |
Connector Style | Plug |
Rails | Without |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Cover Method | Assembled |
Termination Cover | Without |
Termination Cover Type | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Micro-D Conn 26 50Sr Cable Plug Sub-Assy |Amp Te Connectivity 5749110-2 | Newark Electronics |
D-Sub Micro-D Conn 26 50SR CABLE PLUG SUB-ASSY | Rapid Electronics |
TE Connectivity 26 50SR CABLE PLUG SUB-ASSY D-Sub Micro-D Connectors 26 50SR CABLE PLUG SUB-ASSY | Distrelec |
D SUB CONNECTOR, PLUG, 26POS, IDC / IDT | Farnell |
26 50SR CABLE PLUG SUB-AS CONNECTOR | Heilind Electronics |
Conn SCSI PL 26 POS 1.27mm IDT RA Cable Mount 26 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5749110-2?
Additional datasheets, footprints and schematics for 5749110-2 are listed on our Part Details page. You can also find images and similar parts to 5749110-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749110-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749110-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749110-2 fall under?
The 5749110-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749110-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749110-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749110-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749110-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5749110-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749110-2 often in real-time on the comparison pages.
What if I can't find stock of 5749110-2?
You can fill out our help required form which you can use to request a quote for 5749110-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.