Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.70
|
344
in stock
|
Buy Now | |
element14
from US$11.89
|
633
in stock
|
Buy Now | |
Farnell
from US$10.76
|
633
in stock
|
Buy Now | |
Newark Electronics
from US$14.54
|
363
in stock
|
Buy Now | |
Avnet America
from US$8.75
|
363
in stock
|
Buy Now | |
Chip One Stop
from US$12.40
|
266
in stock
|
Buy Now | |
TE Store
from US$12.45
|
169
in stock
|
Buy Now | |
Heilind Electronics
from US$14.95
|
156
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$14.95
|
36
in stock
|
Buy Now | |
RS Americas
from US$14.59
|
8
in stock
|
Buy Now | |
Future Electronics
from US$10.88
|
-
|
Buy Now | |
Avnet Asia
from US$10.76
|
-
|
Buy Now | |
Boersig
from US$10.97
|
-
|
Buy Now | |
TTI Europe
from US$8.86
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Shell Plating Material | Tin over Copper |
Bracket Plating Material | Nickel over Copper |
Bracket Material | Zinc |
Post Plating Material | Tin |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Number of Rows | 4 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Base Material | Phosphor Bronze |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
Mating Connector Lock Type | Screwlocks |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mount Retention | With |
Mating Retention Type | Threaded Hole |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 8 |
Sealable | No |
Shell Type | Full Metal Shell |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector Type | Connector Assembly |
Shielded | Yes |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
RECEPTACLE, SCSI, VERTICAL, 68W | element14 |
Wire-Board Connector, Receptacle 68 Position 1.27Mm | Newark Electronics |
Conn D-Subminiature SKT 68 POS 2.54mm Solder ST Thru-Hole 68 Terminal 1 Port | Avnet America |
AMPLIMITE .050 d-sub PCB socket, 68 way | RS |
68 50SR VERT RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 50 1.27 mm | Amplimite D-Sub Receptacle Assembly: Vertical & 1.27Mm | Part Number: 5749070-7 | Internal Number: 5749070-7 | TE Connectivity | TE Store |
Conn, D-Sub, PCB Socket, 68Pos, STR, III Series, Solder | TE Connectivity 5749070-7 | RS Americas |
Series III 68 Position 1.27 mm Pitch Vertical Receptacle Connector | Future Electronics |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PC Board |
Connector Type | SCSI |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Terminal Plating | Tin |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5749070-7?
Additional datasheets, footprints and schematics for 5749070-7 are listed on our Part Details page. You can also find images and similar parts to 5749070-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749070-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749070-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749070-7 fall under?
The 5749070-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749070-7 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749070-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749070-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749070-7 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS have stock available or on a lead time for 5749070-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749070-7 often in real-time on the comparison pages.
What if I can't find stock of 5749070-7?
You can fill out our help required form which you can use to request a quote for 5749070-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.