Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.29
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$7.14
|
1,770
in stock
|
Buy Now | |
Rapid Electronics
from US$7.47
|
712
in stock
|
Buy Now | |
Chip One Stop
from US$5.22
|
712
in stock
|
Buy Now | |
Distrelec
from US$7.30
|
712
in stock
|
Buy Now | |
TE Store
from US$7.98
|
611
in stock
|
Buy Now | |
Farnell
from US$7.73
|
570
in stock
|
Buy Now | |
RS Americas
from US$4.30
|
548
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.14
|
354
in stock
|
Buy Now | |
Newark Electronics
from US$6.56
|
250
in stock
|
Buy Now | |
element14
from US$7.01
|
250
in stock
|
Buy Now | |
Future Electronics
from US$5.79
|
-
|
Buy Now | |
Avnet America
from US$5.80
|
-
|
Buy Now | |
Boersig
from US$7.72
|
-
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$5.66
|
-
|
Buy Now |
Grommets per Set | 4 |
---|---|
Cable Clamp Material | ABS |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Cable Exit Angle | 180 |
Shield Plating Material | None |
Color | Black |
Cable Insulation Diameter | 4.7 – 8.13mm, .185 – .32in |
Screw & Hole Thread Size | 4-40 |
Comment | Jackscrews must be purchased separately. |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Product Type | Accessory |
Grommets | With |
Shell Size | 2 |
Accessory Type | Backshell/Cable Clamp |
Shielded | No |
D-Sub Backshells DSUB ACC: A CABLE CLAMP | Rapid Electronics |
TE Connectivity - AMP Backshell&Clamp2 PC PLST CBL CLMP KIT | Distrelec |
2 PC PLST CBL CLMP KIT Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: ABS Primary Product Color: Black Compatible With Connector Shell Size: 2 Shielded: No Cable Clamp Kit ABS Black 2 | Connector Strain Relief | Part Number: 5748678-2 | Internal Number: 5748678-2 | TE Connectivity | TE Store |
D SUB BACKSHELL, 180 DEG, SIZE DA | Farnell |
Hood D-Sub 15Pos StraightExit AMP ABS 0.185-0.320In.CblDia EMI/RFIShield | TE Connectivity 5748678-2 | RS Americas |
Cable Clamp Kit, Size 2, Abs | Newark Electronics |
CABLE CLAMP KIT, SIZE 2, ABS | element14 |
AMPLIMITE HD-20 backshell kit, size 2 | RS |
AMPLIMITE 15 Position Shell Size 2 ABS 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Connector Accessories Backshell/Cable Clamp Acrylonitrile Butadiene-Styrene Black Shell Size 2 Individual | Avnet America |
Subminiature D Backshell 2 Size ABS | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
Colour | Black |
Material | Thermoplastic |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 5748678-2?
Additional datasheets, footprints and schematics for 5748678-2 are listed on our Part Details page. You can also find images and similar parts to 5748678-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748678-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748678-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748678-2 fall under?
The 5748678-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748678-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748678-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748678-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748678-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5748678-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748678-2 often in real-time on the comparison pages.
What if I can't find stock of 5748678-2?
You can fill out our help required form which you can use to request a quote for 5748678-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.