Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.84
|
170
in stock
|
Buy Now | |
Heilind Electronics
from US$2.19
|
2,473
in stock
|
Buy Now | |
TE Store
from US$5.19
|
792
in stock
|
Buy Now | |
element14
from US$3.11
|
727
in stock
|
Buy Now | |
RS Americas
from US$3.16
|
568
in stock
|
Buy Now | |
Newark Electronics
from US$2.89
|
566
in stock
|
Buy Now | |
Avnet America
from US$1.49
|
566
in stock
|
Buy Now | |
Farnell
from US$3.10
|
435
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.19
|
412
in stock
|
Buy Now | |
Rapid Electronics
from US$5.29
|
53
in stock
|
Buy Now | |
Chip One Stop
from US$5.63
|
53
in stock
|
Buy Now | |
Distrelec
from US$4.88
|
53
in stock
|
Buy Now | |
Boersig
from US$3.72
|
39
in stock
|
Buy Now | |
Future Electronics
from US$2.78
|
-
|
Buy Now | |
Carlton-Bates
from US$3.67
|
-
|
Buy Now | |
Sager
from US$2.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Grommets per Set | 4 |
---|---|
Cable Clamp Material | ABS |
Cable Exit Angle | 180 |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Material | None |
Color | Black |
Cable Insulation Diameter | .185 – .32in, 4.7 – 8.13mm |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Jackscrews must be purchased separately. |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Shielded | No |
Product Type | Accessory |
Grommets | With |
Accessory Type | Backshell/Cable Clamp |
Shell Size | 1 |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
2 PC PLST CBL CLMP KIT Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: ABS Primary Product Color: Black Compatible With Connector Shell Size: 1 Shielded: No Cable Clamp Kit ABS Black 1 | Connector Strain Relief | Part Number: 5748678-1 | Internal Number: 5748678-1 | TE Connectivity | TE Store |
CABLE CLAMP KIT, SIZE 1, ABS | element14 |
Hood D-SUB 9Pos Straight AMP ABS 0.185-0.320In.CblDia EMI/RFIShield, AMP Series | TE Connectivity 5748678-1 | RS Americas |
5748678-1 Rohs Compliant: Yes |Amp Te Connectivity 5748678-1 | Newark Electronics |
Connector Accessories D-Sub Backshell/Cable Clamp Acrylonitrile Butadiene-Styrene Black Individual Kit | Avnet America |
BACKSHELL, D, PLASTIC, 9WAY | Farnell |
AMPLIMITE HD-20 backshell kit, size 1 | RS |
D-Sub Backshells DSUB ACC: E CABLE CLAMP | Rapid Electronics |
TE Connectivity - AMP Backshell&Clamp2 PC PLST CBL CLMP KIT | Distrelec |
AMPLIMITE 9 Position Shell Size 1 ABS 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Subminiature D Backshell, 9 pos., 1.21 x 1.91 x 0.57 in., 0.320 in. Cable Capacty, ABS | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 180° |
Connector Body Material | ABS (Acrylonitrile Butadiene Styrene) Body |
SVHC | 1 2-Benzenedicarboxylic acid di-C6-8-branched alkyl esters C7-rich (DIHP) (15-Jun-2015) |
Colour | Black |
Material | Thermoplastic |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 5748678-1?
Additional datasheets, footprints and schematics for 5748678-1 are listed on our Part Details page. You can also find images and similar parts to 5748678-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748678-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748678-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748678-1 fall under?
The 5748678-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748678-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748678-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748678-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748678-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, element14, RS Americas and Newark Electronics have stock available or on a lead time for 5748678-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748678-1 often in real-time on the comparison pages.
What if I can't find stock of 5748678-1?
You can fill out our help required form which you can use to request a quote for 5748678-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.