Prices starting from US$4.03
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$13.85 |
1,312
|
Buy Now | |
Powell Electronics | US$10.67 |
3,826
|
Buy Now | |
Heilind Electronics | US$6.45 |
1,604
|
Buy Now | |
element14 | US$9.38 |
462
|
Buy Now | |
Farnell | US$6.91 |
349
|
Buy Now | |
Avnet America | US$4.03 |
292
|
Buy Now | |
RS Americas | US$8.07 |
289
|
Buy Now | |
Heilind Electronics Asia | US$6.45 |
251
|
Buy Now | |
TE Store | US$10.73 |
209
|
Buy Now | |
Future Electronics | US$8.17 |
200
|
Buy Now | |
Newark Electronics | US$5.30 |
113
|
Buy Now | |
Rapid Electronics | US$15.66 |
63
|
Buy Now | |
Chip One Stop | US$12.10 |
52
|
Buy Now | |
Distrelec | US$10.08 |
11
|
Buy Now | |
Avnet Asia | US$9.42 |
-
|
Buy Now | |
Boersig | US$11.00 |
-
|
Buy Now | |
Carlton-Bates | US$7.69 |
-
|
Buy Now | |
Sager | US$8.57 |
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Cable Exit Angle | 180 |
Cable Clamp Material | Metal Plated Thermoplastic |
Grommets per Set | 4 |
Shield Plating Finish | Bright |
Shield Plating Material | Nickel over Copper |
Number of Positions | 15 |
Cable Insulation Diameter | 4.7 – 8.13mm, .185 – .32in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Product Type | Accessory |
Shell Size | 2 |
Grommets | With |
Accessory Type | Backshell/Cable Clamp |
Shielded | Yes |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
PLTD PLST CBL CLMP KITSZ 2 | Heilind Electronics |
CABLE CLAMP KIT, SIZE 2, THERMOPLASTIC | element14 |
BACKSHELL, D, METALLISED, 15WAY | Farnell |
Connector Accessories 15 POS Backshell/Cable Clamp Bright Nickel Over Copper Individual Kit | Avnet America |
Hood D-Sub 15Pos StraightExit AMP MetallizedPlastic 0.185-0.320In.CblDia Shield | TE Connectivity 5748677-2 | RS Americas |
PLTD PLST CBL CLMP KIT,SZ 2 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 2 Shielded: Yes Number of Positions: 15 Cable Clamp Kit Thermoplastic 2 | Connector Strain Relief | Part Number: 5748677-2 | Internal Number: 5748677-2 | TE Connectivity | TE Store |
AMPLIMITE 15 Position Shell Size 2 Thermoplastic 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Cable Clamp Kit, Size 2, Thermoplastic | Newark Electronics |
D-Sub Backshells DSUB ACC: A CABLE CLAMP SHLD | Rapid Electronics |
TE Connectivity - AMP PLTD PLST CBL CLMP KITSZ 2 | Distrelec |
AMPLIMITE 5748677-2 Subminiature D Backshell, 15 pos., 1.54 x 1.91 x 0.62 in., 0.320 in. Cable Capacty, Thermoplastic | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 8.13mm |
Cable Diameter Min | 4.7mm |
Colour | Nickel |
Material | Thermoplastic |
Screw Material | Steel |
Screw Plating | Zinc |
Where can I find additional details, specifications and documents for a 5748677-2?
Additional datasheets, footprints and schematics for 5748677-2 are listed on our Part Details page. You can also find images and similar parts to 5748677-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748677-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748677-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748677-2 fall under?
The 5748677-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748677-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748677-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748677-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748677-2 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, RS, element14 and Farnell have stock available or on a lead time for 5748677-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748677-2 often in real-time on the comparison pages.
What if I can't find stock of 5748677-2?
You can fill out our help required form which you can use to request a quote for 5748677-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.