Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.40
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$9.01
|
6,722
in stock
|
Buy Now | |
Rapid Electronics
from US$16.65
|
2,117
in stock
|
Buy Now | |
Chip One Stop
from US$6.80
|
2,084
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.01
|
1,120
in stock
|
Buy Now | |
element14
from US$12.82
|
245
in stock
|
Buy Now | |
TE Store
from US$14.70
|
237
in stock
|
Buy Now | |
Newark Electronics
from US$5.20
|
198
in stock
|
Buy Now | |
Avnet America
from US$11.45
|
198
in stock
|
Buy Now | |
Farnell
from US$12.96
|
148
in stock
|
Buy Now | |
Future Electronics
from US$11.42
|
104
in stock
|
Buy Now | |
RS Americas
from US$13.75
|
40
in stock
|
Buy Now | |
Boersig
from US$15.27
|
-
|
Buy Now | |
TTI Europe
from US$11.20
|
-
|
Buy Now | |
Sager
from US$5.36
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Plating Material | Nickel over Copper |
---|---|
Grommets per Set | 6 |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Finish | Bright |
Cable Clamp Material | Zinc Alloy |
Cable Exit Angle | 180 |
Number of Positions | 50 |
Cable Insulation Diameter | 6.48 – 11.94mm, .255 – .47in |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Long Turnable Jackscrew Part Number | 747784-3 |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Accessory Type | Backshell/Cable Clamp |
Grommets | With |
Shielded | Yes |
Product Type | Accessory |
Shell Size | 5 |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DIE CAST CBL CLMP KITSZ 5 | Heilind Electronics |
TE 5748676-5 Amplimite D-sub Connector Cover Die Cast Nickel 50P | Rapid Electronics |
CABLE CLAMP KIT, SIZE 5, DIE CAST ZINC, RFI/EMI | element14 |
DIE CAST CBL CLMP KIT,SZ 5 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 5 Shielded: Yes Number of Positions: 50 Cable Clamp Kit Zinc 5 | Connector Strain Relief | Part Number: 5748676-5 | Internal Number: 5748676-5 | TE Connectivity | TE Store |
Cable Clamp Kit, Size 5, Die Cast Zinc, Rfi/Emi | Newark Electronics |
Connector Accessories 50 POS Backshell/Cable Clamp Die Cast Bright Nickel Over Copper Finish Shell Size 5 Individual | Avnet America |
BACKSHELL, D, METAL, 50WAY | Farnell |
HD20 Series 50 Position Die Cast 180â–‘ Exit Angle Cable Clamp Kit | Future Electronics |
Hood D-Sub 50Pos Str.Exit AMPBrand Die-CastMetal 0.255-0.470In.CblDia EMI/RFI | TE Connectivity 5748676-5 | RS Americas |
D-Sub Backshells KIT W/GROMMETS 50P .47 | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DD |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Alloy Body |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 11.94mm |
Cable Diameter Min | 6.85mm |
Colour | Nickel |
Material | Zinc Alloy |
Where can I find additional details, specifications and documents for a 5748676-5?
Additional datasheets, footprints and schematics for 5748676-5 are listed on our Part Details page. You can also find images and similar parts to 5748676-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748676-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748676-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748676-5 fall under?
The 5748676-5 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748676-5 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748676-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748676-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748676-5 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Heilind Electronics Asia and element14 have stock available or on a lead time for 5748676-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748676-5 often in real-time on the comparison pages.
What if I can't find stock of 5748676-5?
You can fill out our help required form which you can use to request a quote for 5748676-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.