Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Exit Angle | 180 |
---|---|
Cable Clamp Type | Clam Shell |
Cable Clamp Material | ABS |
Shield Plating Finish | Bright |
Shield Plating Material | Nickel over Copper |
Number of Positions | 25 |
Cable Insulation Diameter | 4.83mm, .19in |
Screw & Hole Thread Size | 14702 |
Packaging Method | Loose Piece |
Grommets | Without |
Shell Size | 3 |
Accessory Type | Backshell/Cable Clamp |
Shielded | Yes |
D-Sub Backshells Cable Clmp Kit |Amp Te Connectivity 5748665-2 | Newark Electronics |
Connector Accessories Backshell/Cable Clamp Bulk | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5748665-2?
Additional datasheets, footprints and schematics for 5748665-2 are listed on our Part Details page. You can also find images and similar parts to 5748665-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748665-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748665-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748665-2 fall under?
The 5748665-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5748665-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748665-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748665-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748665-2 have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for 5748665-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748665-2 often in real-time on the comparison pages.
What if I can't find stock of 5748665-2?
You can fill out our help required form which you can use to request a quote for 5748665-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.