Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Certification | Cannot be Certified |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery |
Tool Type | Double Action Hand Tool |
Specification Type | TE Product Specification (114-) |
Hand Crimp Tool, Barrel Terminal | Newark Electronics |
Premium Crimp Tooling Not Releasable, Not Adjustable Battery, Manual Double Action Hand Tool | Avnet America |
Tooling, D.A.H.T F Crimp Min. Fasto | TE Connectivity 574860 | RS Americas |
"D.A.H.T ""F"" CRIMP MIN. FASTO" | Boersig |
D.A.H.T F CRIMP MIN. FASTO | Farnell |
Where can I find additional details, specifications and documents for a 574860?
Additional datasheets, footprints and schematics for 574860 are listed on our Part Details page. You can also find images and similar parts to 574860 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 574860 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 574860 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 574860 fall under?
The 574860 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 574860 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 574860 you can contact the distributor directly for product support, shipping queries etc.
Is the 574860 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 574860 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Farnell have stock available or on a lead time for 574860.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 574860 often in real-time on the comparison pages.
What if I can't find stock of 574860?
You can fill out our help required form which you can use to request a quote for 574860 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.