Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.24
Thread Length | 6.52mm, .257in |
---|---|
Screwlock Style | Screwlock Only |
Screw Plating Material | Zinc |
Screw Length | .5in, 12.7mm |
Screw & Hole Thread Size | 4-40 UNC |
Screw Material | Steel |
Screw Finish | Clear Chromate |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Method | Bag, Individual |
Packaging Quantity | 1 |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
Female Screwlock Kit,unit Pkg |Amp Te Connectivity 5748558-3 | Newark Electronics |
D-Sub Tools&Hardware FEM SCRWLOCK KIT UNIT PKG | Rapid Electronics |
TE Connectivity - AMP FEMALE SCREWLOCK KITUNIT PKG | Distrelec |
Connector Accessories Female Screw Lock Assembly Kit Steel Zinc Clear Chromate Individual | Avnet America |
Where can I find additional details, specifications and documents for a 5748558-3?
Additional datasheets, footprints and schematics for 5748558-3 are listed on our Part Details page. You can also find images and similar parts to 5748558-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748558-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748558-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748558-3 fall under?
The 5748558-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5748558-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748558-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748558-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748558-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5748558-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748558-3 often in real-time on the comparison pages.
What if I can't find stock of 5748558-3?
You can fill out our help required form which you can use to request a quote for 5748558-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.