Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Material | Nickel |
---|---|
Shield Plating Material | Tin |
Plastic | No |
Female Screwlock Material | Zinc |
Shell Material | Carbon Steel |
Shell Plating Material | Tin over Copper |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Number of Rows | 3 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | Nylon/Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Mounting Hole Diameter | .12in, 3.04mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | With ground plane shield. |
Packaging Method | Tray |
Packaging Quantity | 56 |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Grounding Indents | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Size | 5 |
Shell Type | Front Metal Shell |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Termination Post Length | 5.23mm, .206in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50 Rcpt Act Pin/Ms(Grd Shld) |Amp Te Connectivity 5748443-2 | Newark Electronics |
Conn D-Subminiature SKT 50 POS Press Fit ST Thru-Hole 50 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5748443-2?
Additional datasheets, footprints and schematics for 5748443-2 are listed on our Part Details page. You can also find images and similar parts to 5748443-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748443-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748443-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748443-2 fall under?
The 5748443-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5748443-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748443-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748443-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748443-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 5748443-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748443-2 often in real-time on the comparison pages.
What if I can't find stock of 5748443-2?
You can fill out our help required form which you can use to request a quote for 5748443-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.