Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.69
|
50
in stock
|
Buy Now | |
Heilind Electronics
from US$3.53
|
4,116
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.53
|
960
in stock
|
Buy Now | |
Avnet America
from US$1.74
|
742
in stock
|
Buy Now | |
TE Store
from US$3.25
|
561
in stock
|
Buy Now | |
Newark Electronics
from US$2.54
|
50
in stock
|
Buy Now | |
element14
from US$2.47
|
50
in stock
|
Buy Now | |
Future Electronics
from US$2.20
|
43
in stock
|
Buy Now | |
RS Americas
from US$3.72
|
11
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .285in, 7.23mm |
---|---|
Screw Length | 11.94mm, .47in |
Screw Finish | Yellow Chromate |
Screw & Hole Thread Size | 4-40 UNC |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Packaging Method | Individual Kit, Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Female Screwlock Assembly Kit |
Connector Accessories Female Screw Lock Assembly Kit Steel Zinc Yellow Chromate Finish Individual | Avnet America |
FEMALE SCREWLOCK KIT Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5748271-3 | Internal Number: 5748271-3 | TE Connectivity | TE Store |
Female Screwlock, 4-40, 11.94Mm | Newark Electronics |
FEMALE SCREWLOCK, 4-40, 11.94MM | element14 |
Female Screwlock Assembly Kit | Future Electronics |
Connector D-SUB FMALE SCREWLOCK KIT | TE Connectivity 5748271-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Screw Length | 11.94mm |
Thread Size - Metric | - |
Thread Size - Imperial | #4-40 |
Where can I find additional details, specifications and documents for a 5748271-3?
Additional datasheets, footprints and schematics for 5748271-3 are listed on our Part Details page. You can also find images and similar parts to 5748271-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5748271-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5748271-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5748271-3 fall under?
The 5748271-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5748271-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5748271-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5748271-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5748271-3 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America, TE Store and Newark Electronics have stock available or on a lead time for 5748271-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5748271-3 often in real-time on the comparison pages.
What if I can't find stock of 5748271-3?
You can fill out our help required form which you can use to request a quote for 5748271-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.