Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.90
|
No stock
|
Buy Now | |
Heilind Electronics
from US$21.26
|
2,331
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.26
|
466
in stock
|
Buy Now | |
TE Store
from US$16.64
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$10.86
|
75
in stock
|
Buy Now | |
element14
from US$16.19
|
75
in stock
|
Buy Now | |
RS Americas
from US$18.32
|
16
in stock
|
Buy Now | |
Avnet America
from US$13.30
|
-
|
Buy Now | |
Boersig
from US$15.19
|
-
|
Buy Now | |
Farnell
from US$15.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Shield Plating Material | Tin |
Shell Plating Material | Tin over Copper |
Insert Material | Glass Filled Nylon/Polyester |
Shield Material | Steel |
Number of Positions | 37 |
Contact Size | 20 |
Cable Insulation Diameter Range | 8.59 – 14.28mm |
Housing Color | Black |
Centerline (Pitch) | .109in, 2.79mm, 2.74mm, .11in, 2.76mm, .108in |
Housing Material | Nylon GF |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Jackscrews |
Jackscrew Material | Zinc Alloy |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | There is a maximum Cable O.D. of 14.27 [.562] for Shielding Enclosure Expansion Tool 58241-2., Plugs accept size 20 DF pin contacts., Maximum cable diameter after jacket and braid removed. |
Packaging Quantity | 1 |
Packaging Method | Kit, Package |
Connector & Contact Terminates To | Wire & Cable |
Shell Type | Full Metal Shell |
Grade | Standard |
Grounding Indents | With |
Shielded | Yes |
Sealable | No |
Product Type | Connector |
Connector System | Cable-to-Cable |
Shell Size | 4 |
Connector Style | Plug |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
KITPLUG37PHDP-20SHLD ENCLS | Heilind Electronics |
KIT,PLUG,37P,HDP-20,SHLD ENCLS Connector & Housing Type: Plug Connector System: Cable-to-Cable Number of Positions: 37 Contact Size: Size 20 Connector Shell Size: 4 Plug Cable-to-Cable 37 Size 20 | D-Sub Crimp: Plug & Signal & 37 Posn & Pin Size 20 & Shell Size 4 | Part Number: 5747958-1 | Internal Number: 5747958-1 | TE Connectivity | TE Store |
D Sub Shell, Plug, Size 4, Steel | Newark Electronics |
D SUB SHELL, PLUG, SIZE 4, STEEL | element14 |
Conn D-Sub Cable Plug 37Pos STR HDP-20Series CrimpSnap 20AWG Shielded HDWR Kit | TE Connectivity 5747958-1 | RS Americas |
AMPLIMITE HDP-20 Connector Kit,Plug, 37 | RS |
Conn Housing PL 37 POS Crimp ST Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 5747958-1?
Additional datasheets, footprints and schematics for 5747958-1 are listed on our Part Details page. You can also find images and similar parts to 5747958-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747958-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747958-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747958-1 fall under?
The 5747958-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Crimp D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747958-1 when available in the Crimp D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747958-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747958-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747958-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and element14 have stock available or on a lead time for 5747958-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747958-1 often in real-time on the comparison pages.
What if I can't find stock of 5747958-1?
You can fill out our help required form which you can use to request a quote for 5747958-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.