Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
3,933
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
31,783
in stock
|
Buy Now | |
Powell Electronics
from US$0.55
|
31,500
in stock
|
Buy Now | |
TE Store
from US$0.70
|
23,791
in stock
|
Buy Now | |
Heilind Electronics
from US$0.64
|
13,489
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
11,025
in stock
|
Buy Now | |
element14
from US$0.50
|
11,025
in stock
|
Buy Now | |
Farnell
from US$0.46
|
11,025
in stock
|
Buy Now | |
TTI Europe
from US$0.33
|
9,900
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.64
|
3,147
in stock
|
Buy Now | |
Chip One Stop
from US$0.41
|
2,202
in stock
|
Buy Now | |
RS Americas
from US$0.54
|
2
in stock
|
Buy Now | |
Avnet America
-
|
11,307
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .158in, 4.01mm |
---|---|
Screw & Hole Thread Size | 4-40 UNC |
Screw Plating Material | Zinc |
Screw Material | Steel |
Screw Length | .373in, 9.47mm |
Screwlock Style | Screwlock Only |
Screw Finish | Clear Chromate |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Type | Female Screwlocks |
Product Type | Accessory |
Female 4 - 40 0.185 in Screw Lock Accessory | Future Electronics |
FEMALE SCREWLOCK ZINC CLEAR Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 5747877-3 | Internal Number: 5747877-3 | TE Connectivity | TE Store |
Connector, Std D Submin. | Newark Electronics |
CONNECTOR, STD D SUBMIN. | element14 |
Screwlock female 4-40 Amplimite | RS |
Female Screwlock, 4-40 UNC, 9.47mm, Steel/Clear Chromate, AMPLIMITE Kit Series | TE Connectivity 5747877-3 | RS Americas |
Connector Accessories Screw Lock Female Individual | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 9.47mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Connector Shell Size | - |
SVHC | No SVHC (27-Jun-2018) |
Gender | Receptacle |
Where can I find additional details, specifications and documents for a 5747877-3?
Additional datasheets, footprints and schematics for 5747877-3 are listed on our Part Details page. You can also find images and similar parts to 5747877-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747877-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747877-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747877-3 fall under?
The 5747877-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5747877-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747877-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747877-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747877-3 have stock available?
Authorised distributors including Future Electronics, Powell Electronics, TE Store, Heilind Electronics and Newark Electronics have stock available or on a lead time for 5747877-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747877-3 often in real-time on the comparison pages.
What if I can't find stock of 5747877-3?
You can fill out our help required form which you can use to request a quote for 5747877-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.