Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.62
|
136
in stock
|
Buy Now | |
TE Store
from US$7.71
|
5,669
in stock
|
Buy Now | |
Newark Electronics
from US$6.42
|
457
in stock
|
Buy Now | |
Heilind Electronics
from US$6.11
|
304
in stock
|
Buy Now | |
element14
from US$6.08
|
138
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.11
|
101
in stock
|
Buy Now | |
Chip One Stop
from US$8.71
|
45
in stock
|
Buy Now | |
Distrelec
from US$8.21
|
45
in stock
|
Buy Now | |
RS Americas
from US$7.39
|
8
in stock
|
Buy Now | |
Avnet America
-
|
457
in stock
|
Buy Now | |
Future Electronics
from US$4.82
|
-
|
Buy Now | |
Boersig
from US$6.27
|
-
|
Buy Now | |
TTI Europe
from US$4.50
|
-
|
Buy Now | |
Farnell
from US$5.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Copper |
---|---|
Post Size | .026in, .66mm |
Female Screwlock Material | Zinc |
Shell Material | Carbon Steel |
Female Screwlock Plating Material | Clear Chromate |
Plastic | No |
Eyelet Plating Material | Tin |
Eyelet Material | Brass |
Number of Positions | 37 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Preloaded | Yes |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.77mm, .109in |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mounting Hole Diameter | .125in, 3.18mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Boardlock Material | Copper Alloy |
Mating Connector Lock Type | Female Screwlocks |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tray |
Packaging Quantity | 52 |
Profile | Standard |
Row-to-Row Spacing | .112 in, 2.84 mm |
Grounding Straps | With |
Sealable | No |
Shell Type | Front Metal Shell |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Footprint | 8.08mm, .318in |
Product Type | Connector |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 4 |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
37 MSFL RCPT RA 318 (SL,FM,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 37 2.77 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 4 & 2.77Mm | Part Number: 5747847-6 | Internal Number: 5747847-6 | TE Connectivity | TE Store |
D Sub Connector, Standard, 37 Position, Receptacle | Newark Electronics |
37 MSFL RCPT RA 318 (SLFMBL) | Heilind Electronics |
D-SUB CONNECTOR, RECEPTACLE, 37POS | element14 |
AMPLIMITE HD-20 d-sub PCB socket, 37 way | RS |
TE Connectivity - AMP D-Sub R/A DC-37 Receptacle Through Hole | Distrelec |
Conn, D-Sub, PCB Socket, 37Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5747847-6 | RS Americas |
Conn D-Subminiature SKT 37 POS 2.75mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
37 Position Dual Row Right Angle Receptacle Female Sockets Connector | Future Electronics |
37 MSFL RCPT RA 318 (SL,FM,BL | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Carbon Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5747847-6?
Additional datasheets, footprints and schematics for 5747847-6 are listed on our Part Details page. You can also find images and similar parts to 5747847-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747847-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747847-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747847-6 fall under?
The 5747847-6 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747847-6 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747847-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747847-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747847-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Heilind Electronics, element14 and RS have stock available or on a lead time for 5747847-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747847-6 often in real-time on the comparison pages.
What if I can't find stock of 5747847-6?
You can fill out our help required form which you can use to request a quote for 5747847-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.