Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.85
|
8
in stock
|
Buy Now | |
TE Store
from US$4.80
|
1,809
in stock
|
Buy Now | |
Future Electronics
from US$3.23
|
650
in stock
|
Buy Now | |
Heilind Electronics
from US$4.09
|
487
in stock
|
Buy Now | |
Avnet America
from US$2.31
|
321
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
188
in stock
|
Buy Now | |
Rapid Electronics
from US$5.44
|
187
in stock
|
Buy Now | |
Chip One Stop
from US$4.94
|
187
in stock
|
Buy Now | |
Distrelec
from US$5.02
|
187
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.09
|
162
in stock
|
Buy Now | |
RS Americas
from US$3.93
|
20
in stock
|
Buy Now | |
element14
from US$5.04
|
1
in stock
|
Buy Now | |
Avnet Asia
from US$3.72
|
-
|
Buy Now | |
Boersig
from US$3.83
|
-
|
Buy Now | |
Farnell
from US$3.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Female Screwlock Material | Zinc |
---|---|
Eyelet Material | Brass |
Shell Material | Carbon Steel |
Insert Material | Zinc |
Female Screwlock Plating Material | Clear Chromate |
Plastic | No |
Eyelet Plating Material | Tin |
Shell Plating Material | Tin |
Post Size | .66mm, .026in |
Number of Positions | 25 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.77mm, .109in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .125in, 3.18mm |
PCB Mount Alignment | With |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention Type | Screw |
Boardlock Material | Brass |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mating Connector Lock | With |
Boardlock Plating Material | Tin over Nickel |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tube |
Packaging Quantity | 65 |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Straps | With |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Grounded | No |
Footprint | 8.08mm, .318in |
Shell Type | Front Metal Shell |
Profile | Standard |
Shell Size | 3 |
Product Type | Connector |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
25 MSFL RCPT RA 318 (SL,FM,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 5747846-5 | Internal Number: 5747846-5 | TE Connectivity | TE Store |
HD20 Series 25 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
25 MSFL RCPT RA 318 (SLFMBL) | Heilind Electronics |
D Sub Connector, DB25, Standard, Receptacle, AMPLIMITE HD-20, 25 Contacts, DB, Solder | Avnet America |
D Sub Connector, Rcpt, 25Pos, Th | Newark Electronics |
D-Sub Standard Connectors RECP FRNT MTL SHL 25 | Rapid Electronics |
TE Connectivity - AMP D-Sub R/A DB-25 Receptacle Through Hole | Distrelec |
Conn, D-Sub, PCB Socket, 25Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5747846-5 | RS Americas |
D SUB CONNECTOR, STANDARD, 25POS, RCPT | element14 |
D SUB CONN, R/A RCPT, DB, 25POS, TH | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5747846-5?
Additional datasheets, footprints and schematics for 5747846-5 are listed on our Part Details page. You can also find images and similar parts to 5747846-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747846-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747846-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747846-5 fall under?
The 5747846-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747846-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747846-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747846-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747846-5 have stock available?
Authorised distributors including TE Store, Future Electronics, Heilind Electronics, Avnet America and Newark Electronics have stock available or on a lead time for 5747846-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747846-5 often in real-time on the comparison pages.
What if I can't find stock of 5747846-5?
You can fill out our help required form which you can use to request a quote for 5747846-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.