5747846-3 D-Shaped Connectors by TE Connectivity

25 MSFL RCPT RA 318 (IN,FM,BL)

Status: Active
Series: -
RoHS: Unknown
Aliases: 2-42936-9891
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.75

Distributor Stock
Logo for Farnell
Farnell
from US$4.07
1
in stock
Buy Now
Logo for TE Store
TE Store
from US$6.68
1,195
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.62
1,065
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$5.10
791
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.03
265
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$5.10
263
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.75
4
in stock
Buy Now
Logo for element14
element14
from US$4.26
1
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.27
-
Buy Now
Logo for RS Americas
RS Americas
from US$4.42
-
Buy Now
Logo for Sager
Sager
from US$4.22
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .026in, .66mm
Shell Material Carbon Steel
Insert Material Zinc
Plastic No
Eyelet Plating Material Tin
Eyelet Material Brass
Shell Plating Material Tin
Number of Positions 25
PCB Mount Orientation Right Angle
Number of Rows 2
Preloaded Yes
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold Flash
Contact Current Rating (Max) 6A
Contact Shape & Form Round
PCB Thickness (Recommended) 1.57mm, .062in
Centerline (Pitch) .109in, 2.77mm
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Alignment With
Mounting Hole Diameter .125in, 3.18mm
Boardlock Material Brass
PCB Mount Retention Type Boardlock
Mating Retention With
Mating Retention Type Threaded Insert
Connector Mounting Type Board Mount
Mating Connector Lock Type Threaded Insert, 4-40 UNC
PCB Mounting Style Through Hole
PCB Mount Retention With
Mating Connector Lock With
Threaded Insert Material Zinc
Boardlock Plating Material Tin over Nickel
Panel Mount Feature Without
Threaded Insert Plating Material Clear Chromate
Circuit Application Signal
Comment All receptacles are preloaded with size 20 DF posted socket contacts
Packaging Quantity 65
Packaging Method Tray
Row-to-Row Spacing .112 in, 2.84 mm
Sealable No
Grounding Indents Without
Connector Style Receptacle
Connector System Board-to-Board
Footprint 8.08mm, .318in
Grounded No
Shell Type Front Metal Shell
Shell Size 3
Profile Standard
Grounding Straps With
Connector & Contact Terminates To Printed Circuit Board
Product Type Connector
Termination Post Length 3.18mm, .125in
Grounding Clips Without
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

25 MSFL RCPT RA 318 (IN,FM,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 5747846-3 | Internal Number: 5747846-3 | Alias Number: 2-42936-9891 | TE Connectivity | TE Store
D Sub Connector, DB25, Standard, Receptacle, AMPLIMITE HD-20, 25 Contacts, DB, Solder | Avnet America
25 MSFL RCPT RA 318 (INFMBL) | Heilind Electronics
D-Sub Connector, Receptacle, 25Pos | Newark Electronics
RECEPTACLE, D SUB, R/A, PCB, 25WAY | element14
HD20 Series 25 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics
Conn, D-Sub, PCB Socket, 25Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5747846-3 | RS Americas
D-Sub Standard Connectors B25S RA318 | Sager


5747846-3 Connectors by Unknown

RECEPTACLE D SUB R/A PCB 25WAY

Status: Unknown
Series: AMPLIMITE HD-20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 25Contacts
Gender Receptacle
Contact Termination Type Solder
D Sub Shell Size DB
Product Range AMPLIMITE HD-20 Series
Connector Body Material Metal Body
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
SVHC No SVHC (15-Jan-2019)
Contact Termination Solder
Termination Method Solder

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5747846-3?

Additional datasheets, footprints and schematics for 5747846-3 are listed on our Part Details page. You can also find images and similar parts to 5747846-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5747846-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747846-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5747846-3 fall under?

The 5747846-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5747846-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5747846-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5747846-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5747846-3 have stock available?

Authorised distributors including TE Store, Avnet America, Heilind Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 5747846-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5747846-3 often in real-time on the comparison pages.

What if I can't find stock of 5747846-3?

You can fill out our help required form which you can use to request a quote for 5747846-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay