Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.04
|
No stock
|
Buy Now | |
Heilind Electronics
from US$3.16
|
740
in stock
|
Buy Now | |
TE Store
from US$4.03
|
704
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.16
|
246
in stock
|
Buy Now | |
Avnet America
from US$1.58
|
147
in stock
|
Buy Now | |
Newark Electronics
from US$1.59
|
47
in stock
|
Buy Now | |
RS Americas
from US$4.21
|
15
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .026in, .66mm |
Eyelet Plating Material | Tin over Copper Flash |
Plastic | No |
Insert Material | Zinc |
Shell Material | Carbon Steel |
Eyelet Material | Brass |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 15 |
PCB Mount Orientation | Right Angle |
Contact Current Rating (Max) | 6A |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold Flash |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | Nylon, Polyester |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Boardlock Plating Material | Tin over Nickel |
Mating Retention Type | Threaded Insert |
Mating Connector Lock | With |
Panel Mount Feature | Without |
Threaded Insert Plating Material | Clear Chromate |
Threaded Insert Material | Zinc |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mounting Style | Through Hole |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mount Alignment | With |
Boardlock Material | Copper Alloy |
Mating Retention | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 104 |
Packaging Method | Tube |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Grounding Indents | With |
Connector System | Board-to-Board |
Shell Size | 2 |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | Yes |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Connector Style | Plug |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15 MSFL PLUG RA 318 (IN,FM,BL) | Heilind Electronics |
15 MSFL PLUG RA 318 (IN,FM,BL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 15 2.74 mm | D-Sub Plug Assembly: Standard & Right Angle & Shell Size 2 & 2.74Mm | Part Number: 5747841-3 | Internal Number: 5747841-3 | TE Connectivity | TE Store |
Conn D-Subminiature PIN 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port | Avnet America |
5747841-3 Rohs Compliant: Yes |Amp Te Connectivity 5747841-3 | Newark Electronics |
Conn, D-Sub, PCB Plug, 15Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5747841-3 | RS Americas |
HD20 Plug 15 way right angle Dsub | RS |
HD20 Series 15 Position Right Angle Plug Board Mount D-Sub Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 5747841-3?
Additional datasheets, footprints and schematics for 5747841-3 are listed on our Part Details page. You can also find images and similar parts to 5747841-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747841-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747841-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747841-3 fall under?
The 5747841-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747841-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747841-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747841-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747841-3 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, Avnet America and Newark Electronics have stock available or on a lead time for 5747841-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747841-3 often in real-time on the comparison pages.
What if I can't find stock of 5747841-3?
You can fill out our help required form which you can use to request a quote for 5747841-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.