5747714-2 D-Shaped Connectors by TE Connectivity

37 RCPT ACT PIN/MS MED INSRT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$23.20

Distributor Stock
Logo for Farnell
Farnell
from US$23.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.56
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$27.57
-
Buy Now
Logo for Avnet America
Avnet America
from US$25.40
-
Buy Now
Logo for TE Store
TE Store
from US$34.97
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shell Material Carbon Steel
Plastic No
Shell Plating Material Tin
Number of Positions 37
Number of Rows 2
PCB Mount Orientation Vertical
Preloaded Yes
端子の下地めっきの材料 Nickel
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Nickel
Contact Mating Area Plating Thickness 30µin
Contact Mating Area Plating Material Gold Flash over Palladium Nickel, Gold
Contact Base Material Copper Alloy
PCB Thickness (Recommended) .093in, 2.36mm
Centerline (Pitch) 2.77mm, .109in
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
Approved Standards UL E81956
Zugelassene Standards UL E81956
Mating Connector Lock Type Threaded Insert, 4-40 UNC
Mounting Hole Diameter .12in, 3.05mm
PCB Mounting Style Through Hole
PCB Mount Retention With
PCB Mount Retention Type Action/Compliant Tail, Mounting Hole
Threaded Insert Material Brass
Connector Mounting Type Board Mount
Panel Mount Feature Without
Mating Connector Lock With
Circuit Application Signal
Packaging Quantity 52
Packaging Method Tray
Grounding Indents Without
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Profile Medium
Row-to-Row Spacing 2.84 mm, .112 in
Product Type Connector
Connector System Board-to-Board
Connector Style Receptacle
Shell Type Front Metal Shell
Grounded No
Grounding Straps Without
Shell Size 4
Termination Post Length 5.8mm, .228in
Grounding Clips Without
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

37 Rcpt Act Pin/Ms Med Insrt |Amp Te Connectivity 5747714-2 | Newark Electronics
Conn D-Subminiature SKT 37 POS 2.76mm Press Fit ST Thru-Hole 37 Terminal 1 Port | Avnet America
37 RCPT ACT PIN/MS MED INSRT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 37 2.77 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & Shell Size 4 & 2.77Mm | Part Number: 5747714-2 | Internal Number: 5747714-2 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5747714-2?

Additional datasheets, footprints and schematics for 5747714-2 are listed on our Part Details page. You can also find images and similar parts to 5747714-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5747714-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747714-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5747714-2 fall under?

The 5747714-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5747714-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5747714-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5747714-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5747714-2 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 5747714-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5747714-2 often in real-time on the comparison pages.

What if I can't find stock of 5747714-2?

You can fill out our help required form which you can use to request a quote for 5747714-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay