Shell Plating Material | Tin |
---|---|
Plastic | No |
Female Screwlock Material | Steel |
Female Screwlock Plating Material | Zinc |
Post Size | .64mm, .025in |
Shell Material | Carbon Steel |
Insert Material | Thermoplastic |
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Number of Rows | 3 |
Preloaded | Yes |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Housing Material | Thermoplastic |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Female Screwlocks, 4-40 UNC |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 7 |
Packaging Method | Tube |
Sealable | No |
Profile | High |
Row-to-Row Spacing | .112 in, 2.84 mm |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | .545in, 13.84mm |
Shell Size | 5 |
Connector Style | Plug |
Grounded | Yes |
Grounding Straps | Without |
Connector System | Board-to-Board |
Grounding Indents | With |
Product Type | Connector |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50 PLUG RA/MS STD (SL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Plug Board-to-Board 50 2.74 mm | D-Sub Plug Assembly: Right Angle & Shell Size 5 & 2.74Mm | Part Number: 5747497-4 | Internal Number: 5747497-4 | TE Connectivity | TE Store |
D Sub Connector, DB50, Standard, Plug, AMPLIMITE HDP, 50 Contacts, DD, Solder | Avnet America |
D-Sub Connector, Plug, 50Pos | Newark Electronics |
D-SUB CONNECTOR, PLUG, 50POS | element14 |
AMPLIMITE HD-20 d-sub R/A PCB plug, 50P | RS |
Conn, D-Sub, PCB Plug, 50Pos, RTAng, HD-20Series, 20AWG, FullMetalShell | TE Connectivity 5747497-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DD |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Carbon Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5747497-4?
Additional datasheets, footprints and schematics for 5747497-4 are listed on our Part Details page. You can also find images and similar parts to 5747497-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747497-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747497-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747497-4 fall under?
The 5747497-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747497-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747497-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747497-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747497-4 have stock available?
Authorised distributors including TE Store, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 5747497-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747497-4 often in real-time on the comparison pages.
What if I can't find stock of 5747497-4?
You can fill out our help required form which you can use to request a quote for 5747497-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.