Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.26
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.38
|
No stock
|
Buy Now | |
TE Store
from US$1.87
|
3,557
in stock
|
Buy Now | |
Newark Electronics
from US$2.10
|
-
|
Buy Now | |
Future Electronics
from US$1.26
|
-
|
Buy Now | |
Avnet America
from US$2.23
|
-
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
Sager
from US$1.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .285in, 7.23mm |
---|---|
Screw Plating Material | Zinc |
Screw Length | .5in, 12.7mm |
Screw Material | Steel |
Screw & Hole Thread Size | M3 (Female), 4-40 UNC (Male) |
Screwlock Style | Screwlock Only |
Screw Finish | Clear Chromate |
For Use With | Metal Shell or All Plastic Connectors (HDP or HDF) |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Accessory |
Accessory Type | Female Screwlocks |
FEMALE SCRLOCK,METRIC,ZN PLTD Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 5747404-3 | Internal Number: 5747404-3 | TE Connectivity | TE Store |
D-Sub Tools&hardware Fem Scrwlock Metric Zn Pltd |Amp Te Connectivity 5747404-3 | Newark Electronics |
AMPLIMITE Thread Size 4 - 40 / M4 Steel Clear Chromate Finish Screw Lock | Future Electronics |
Connector Accessories Female Screw Locks Individual | Avnet America |
FEMALE SCRLOCK, METRIC, ZN PLTD, D-Sub Locking and Mounting | TE Connectivity 5747404-3 | RS Americas |
TE Connectivity - AMP FEMALE SCRLOCKMETRICZN PLTD | Distrelec |
D-Sub Tools & Hardware FEM SCRWLOCK METRIC ZN PLTD | Sager |
Where can I find additional details, specifications and documents for a 5747404-3?
Additional datasheets, footprints and schematics for 5747404-3 are listed on our Part Details page. You can also find images and similar parts to 5747404-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747404-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747404-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747404-3 fall under?
The 5747404-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5747404-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747404-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747404-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747404-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5747404-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747404-3 often in real-time on the comparison pages.
What if I can't find stock of 5747404-3?
You can fill out our help required form which you can use to request a quote for 5747404-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.