Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.51
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$10.83
|
2,639
in stock
|
Buy Now | |
Avnet America
from US$5.28
|
2,639
in stock
|
Buy Now | |
Future Electronics
from US$9.81
|
456
in stock
|
Buy Now | |
TE Store
from US$14.19
|
401
in stock
|
Buy Now | |
Rapid Electronics
from US$11.17
|
285
in stock
|
Buy Now | |
Chip One Stop
from US$9.72
|
285
in stock
|
Buy Now | |
Distrelec
from US$16.85
|
285
in stock
|
Buy Now | |
Heilind Electronics
from US$12.44
|
77
in stock
|
Buy Now | |
element14
from US$10.77
|
58
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$12.44
|
25
in stock
|
Buy Now | |
RS Americas
from US$12.02
|
7
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Plastic | No |
Insert Material | Brass |
Post Size | .64mm, .026in |
Shell Material | Carbon Steel |
Number of Positions | 37 |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Housing Color | Black |
Housing Material | Polyester |
Centerline (Pitch) | 2.77mm, .109in |
UL Flammability Rating | UL 94V-0 |
Threaded Insert Material | Brass |
Connector Mounting Type | Board Mount |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
PCB Mount Retention | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Mounting Hole Diameter | .12in, 3.05mm |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 7 |
Connector System | Board-to-Board |
Connector Style | Plug |
Product Type | Connector |
Profile | Standard |
Grounding Indents | With |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounded | Yes |
Grounding Straps | Without |
Shell Type | Front Metal Shell |
Shell Size | 4 |
Sealable | No |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D Sub Connector, Standard, 37 Position, Plug | Newark Electronics |
Conn D-Subminiature PIN 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
HD20 Series 37 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
37 PLUG SP/FMS INSRT Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 37 2.77 mm | D-Sub Plug Assembly: Vertical & Shell Size 4 & 2.74Mm | Part Number: 5747375-8 | Internal Number: 5747375-8 | TE Connectivity | TE Store |
D-Sub Standard Conn PLUG FRNT MTL SHL 37 threaded | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Plug Through Hole | Distrelec |
D SUB CONN, PLUG, 37POS, DC, SOLDER | Farnell |
37 PLUG SP/FMS INSRT | Heilind Electronics |
D-SUB CONNECTOR, PLUG, 37POS | element14 |
Connectors, D-Sub, Standard, PLUG FRNT MTL SHL 37 threaded inserts | TE Connectivity 5747375-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Through Hole |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Carbon Steel Body |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5747375-8?
Additional datasheets, footprints and schematics for 5747375-8 are listed on our Part Details page. You can also find images and similar parts to 5747375-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747375-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747375-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747375-8 fall under?
The 5747375-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747375-8 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747375-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747375-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747375-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Future Electronics, TE Store and Rapid Electronics have stock available or on a lead time for 5747375-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747375-8 often in real-time on the comparison pages.
What if I can't find stock of 5747375-8?
You can fill out our help required form which you can use to request a quote for 5747375-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.