5747301-8 D-Shaped Connectors by TE Connectivity

37 RCPT SP/FMS INSRT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.60

Distributor Stock
Logo for RS
RS
from US$17.53
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.62
2,602
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.60
2,602
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$20.31
2,602
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$13.40
1,678
in stock
Buy Now
Logo for TE Store
TE Store
from US$16.65
889
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$16.70
635
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$16.70
211
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$17.44
7
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$13.20
-
Buy Now
Logo for element14
element14
from US$24.07
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$15.19
-
Buy Now
Logo for Farnell
Farnell
from US$12.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Post Size .66mm, .026in
Plastic No
Shell Material Carbon Steel
Shell Plating Material Tin
PCB Mount Orientation Vertical
Number of Positions 37
Number of Rows 2
Preloaded Yes
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Contact Mating Area Plating Material Gold
Contact Current Rating (Max) 6A
Contact Shape & Form Round
Contact Mating Area Plating Thickness 30µin
PCB Thickness (Recommended) 1.57 – 2.36mm, .062 – .093in
Centerline (Pitch) .109in, 2.77mm
Housing Color Black
Housing Material Polyester
UL Flammability Rating UL 94V-0
Mounting Hole Diameter .12in, 3.05mm
PCB Mounting Style Through Hole
PCB Mount Retention With
Threaded Insert Material Brass
Mating Connector Lock Type Threaded Insert, 4-40 UNC
PCB Mount Retention Type Mounting Hole
Panel Mount Feature Without
Mating Connector Lock With
Connector Mounting Type Board Mount
Circuit Application Signal
Comment All receptacles are preloaded with size 20 DF posted socket contacts
Packaging Method Tube
Packaging Quantity 7
Connector System Board-to-Board
Connector Style Receptacle
Grounding Indents Without
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Grounding Straps Without
Shell Type Front Metal Shell
Product Type Connector
Row-to-Row Spacing .112 in, 2.84 mm
Profile Standard
Shell Size 4
Grounding Clips Without
Termination Post Length .125in, 3.18mm
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

D-Sub Standard Conn Recp Frnt Mtl Shl 37 Threaded |Amp Te Connectivity 5747301-8 | Newark Electronics
TE Connectivity - AMP D-Sub Straight DC-37 Receptacle T/H | Distrelec
HD20 Series 37 Position Straight Socket Board Mount D-Sub Connector | Future Electronics
37 RCPT SP/FMS INSRT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 37 2.77 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 4 & 2.77Mm | Part Number: 5747301-8 | Internal Number: 5747301-8 | TE Connectivity | TE Store
37 RCPT SP/FMS INSRT | Heilind Electronics
Conn, D-Sub, PCB Socket, 37Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5747301-8 | RS Americas
Conn D-Subminiature SKT 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America


5747301-8 Connectors by Unknown

D-SUB CONNECTOR RECEPTACLE 37POS

Status: Unknown
Series: AMPLIMITE HD-20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 37Contacts
Gender Receptacle
Contact Termination Type Through Hole
D Sub Shell Size DC
Product Range AMPLIMITE HD-20 Series
Connector Body Material Carbon Steel Body
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
SVHC Lead (15-Jan-2019)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5747301-8?

Additional datasheets, footprints and schematics for 5747301-8 are listed on our Part Details page. You can also find images and similar parts to 5747301-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5747301-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747301-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5747301-8 fall under?

The 5747301-8 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5747301-8 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5747301-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 5747301-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5747301-8 have stock available?

Authorised distributors including Newark Electronics, Chip One Stop, Distrelec, Future Electronics and TE Store have stock available or on a lead time for 5747301-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5747301-8 often in real-time on the comparison pages.

What if I can't find stock of 5747301-8?

You can fill out our help required form which you can use to request a quote for 5747301-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay