5747299-2 D-Shaped Connectors by TE Connectivity

15 RCPT SP/FMS STD

Status: Active
Series: -
RoHS: Unknown
Aliases: 1450398
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.40

Distributor Stock
Logo for RS
RS
from US$4.56
No stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$5.90
2,437
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.05
1,344
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.69
1,285
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.40
1,285
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$5.90
812
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.47
559
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$6.05
559
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$8.31
559
in stock
Buy Now
Logo for TE Store
TE Store
from US$6.76
282
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$5.50
117
in stock
Buy Now
Logo for element14
element14
from US$5.18
-
Buy Now
Logo for Boersig
Boersig
from US$4.52
-
Buy Now
Logo for Relay Specialties
Relay Specialties
from US$3.04
-
Buy Now
Logo for Farnell
Farnell
from US$7.51
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shell Material Carbon Steel
Insert Material Brass
Post Size .026in, .66mm
Plastic No
Shell Plating Material Tin
Number of Rows 2
Number of Positions 15
Preloaded Yes
PCB Mount Orientation Vertical
Contact Underplating Material Nickel
Contact Current Rating (Max) 6A
Contact Mating Area Plating Thickness 30µin
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin
Contact Shape & Form Round
端子の下地めっきの材料 Nickel
PCB Thickness (Recommended) 1.57 – 2.36mm, .062 – .093in
Housing Color Black
Centerline (Pitch) .108in, 2.74mm
Housing Material Polyester
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
Connector Mounting Type Board Mount
Mating Connector Lock Without
PCB Mounting Style Through Hole
PCB Mount Retention Type Mounting Hole
Mounting Hole Diameter .12in, 3.05mm
PCB Mount Retention With
Circuit Application Signal
Comment All receptacles are preloaded with size 20 DF posted socket contacts
Packaging Quantity 13
Packaging Method Tube
Grounding Straps Without
Connector & Contact Terminates To Printed Circuit Board
Row-to-Row Spacing 2.84 mm, .112 in
Sealable No
Grounding Indents Without
Shell Size 2
Connector Style Receptacle
Connector System Board-to-Board
Shell Type Front Metal Shell
Product Type Connector
Profile Standard
Termination Post Length .125in, 3.18mm
Grounding Clips Without
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

15 RCPT SP/FMS STD | Heilind Electronics
HD20 Series 15 Position Straight Socket Board Mount D-Sub Connector | Future Electronics
5747299-2 Rohs Compliant: Yes |Amp Te Connectivity 5747299-2 | Newark Electronics
Conn D-Subminiature SKT 15 POS 2.74mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America
D-Sub Standard Conn RECP FRNT MTL SHL 15 standard | Rapid Electronics
TE Connectivity - AMP D-Sub Straight DA-15 Receptacle T/H | Distrelec
15 RCPT SP/FMS STD Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 2 & 2.74Mm | Part Number: 5747299-2 | Internal Number: 5747299-2 | Alias Number: 1450398 | TE Connectivity | TE Store
AMPLIMITE HD-20 Series, 15 Way Through Hole Mount PCB D-sub Connector Socket | TE Connectivity 5747299-2 | RS Americas
ER - Receptacle, D-Subminiatur | RS
D SUB CONNECTOR, STANDARD, 15 POSITION, RECEPTACLE | element14
15-Pin D-Sub ConnectorPCB, Female Vertical | Relay Specialties


5747299-2. Connectors by Unknown

D SUB CONNECTOR STANDARD 15 POSITION RECEPTACLE

Status: Unknown
Series: AMPLIMITE HD-20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 15Contacts
Gender Receptacle
Contact Termination Type Solder
D Sub Shell Size DA
Product Range AMPLIMITE HD-20 Series
Connector Body Material Steel Body

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5747299-2?

Additional datasheets, footprints and schematics for 5747299-2 are listed on our Part Details page. You can also find images and similar parts to 5747299-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5747299-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747299-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5747299-2 fall under?

The 5747299-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5747299-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5747299-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5747299-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5747299-2 have stock available?

Authorised distributors including Heilind Electronics, Future Electronics, Newark Electronics, Avnet America and Heilind Electronics Asia have stock available or on a lead time for 5747299-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5747299-2 often in real-time on the comparison pages.

What if I can't find stock of 5747299-2?

You can fill out our help required form which you can use to request a quote for 5747299-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay