Options for Price Comparison
Distributor Statistics for 5747242-1
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 5747242-1
Details for 5747242-1 by TE Connectivity
Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting
AMPLI SLIDING LOCK POST KIT
5747242-1 image

5747242-1 by TE Connectivity

AMPLI SLIDING LOCK POST KIT
Part Information
5747242-1 image
Not applicable for solder process capability
Status: Active
Product Code: 5794
Global Product Line: 250
GPL Description: Data and Devices
Specifications
Locking Post Finish:
Yellow Chromate
Screw & Hole Thread Size:
2-56
Locking Post Plating Material:
Zinc
Screw Length:
5.58mm, .22in
Locking Post Material:
Cold Rolled Steel
For Use With:
Cable Clamps With Mounting Flanges
Packaging Method:
Individual Kit
Packaging Quantity:
2
Product Type:
Accessory
Accessory Type:
Sliding Lock Post Kit
Alternate Descriptions
AMPLI SLIDING LOCK POST KIT Onlinecomponents.com
D SUB LOCKING POST ASSEMBLY, #2-56; Product Range:AMPLIMITE Series; Screw Length:15.62mm; Thread Size - Metric:-; Thread Size - Imperial:2-56; Connector Shell Size:-; Accessory Type:Locking Post Kit; Connector Type:D Sub RoHS Compliant: Yes Newark Electronics
Connector Accessories Locking t Assembly Individual Avnet America
Connector Accessories Locking t Assembly Individual Avnet Europe