Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1367457 |
Prices starting from US$23.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$36.52
|
795
in stock
|
Buy Now | |
Newark Electronics
from US$43.79
|
795
in stock
|
Buy Now | |
Rapid Electronics
from US$32.84
|
795
in stock
|
Buy Now | |
Chip One Stop
from US$23.80
|
795
in stock
|
Buy Now | |
Farnell
from US$37.78
|
640
in stock
|
Buy Now | |
TE Store
from US$35.85
|
157
in stock
|
Buy Now | |
Future Electronics
from US$32.32
|
-
|
Buy Now | |
Avnet America
from US$31.79
|
-
|
Buy Now | |
RS Americas
from US$52.39
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Plastic | No |
Shell Material | Carbon Steel |
Female Screwlock Material | Zinc |
PCB Mount Orientation | Vertical |
Number of Rows | 3 |
Number of Positions | 50 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold over Palladium Nickel, Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Female Screwlocks, Fixed |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail, Mounting Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 7 |
Product Type | Connector |
Profile | Medium |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Straps | Without |
Shell Type | Front Metal Shell |
Connector Style | Receptacle |
Shell Size | 5 |
Connector System | Board-to-Board |
Sealable | No |
Grounding Indents | Without |
Grounding Clips | Without |
Termination Post Length | 5.8mm, .228in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn 50P Rcpt Act Pin/Ms Med Scrlk |Amp Te Connectivity 5747145-2 | Newark Electronics |
D-Sub Standard Conn 50P RCPT ACT PIN/MS MED SCRLK | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DD-50 Receptacle T/H | Distrelec |
50 RCPT ACT PIN/MS MED SCRLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 50 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 50 2.77 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & Shell Size 5 & 2.77Mm | Part Number: 5747145-2 | Internal Number: 5747145-2 | Alias Number: 1367457 | TE Connectivity | TE Store |
50 Position Vertical Through Hole Receptacle | Future Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20, 50 Contacts, DD, Solder | Avnet America |
50 RCPT ACT PIN/MS MED SCRLK, PCB D-Sub Connectors | TE Connectivity 5747145-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DD |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5747145-2?
Additional datasheets, footprints and schematics for 5747145-2 are listed on our Part Details page. You can also find images and similar parts to 5747145-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747145-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747145-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747145-2 fall under?
The 5747145-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5747145-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747145-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747145-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747145-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5747145-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747145-2 often in real-time on the comparison pages.
What if I can't find stock of 5747145-2?
You can fill out our help required form which you can use to request a quote for 5747145-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.