Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.73
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.77
|
No stock
|
Buy Now | |
TE Store
from US$10.26
|
560
in stock
|
Buy Now | |
RS Americas
from US$13.47
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$11.61
|
11
in stock
|
Buy Now | |
Chip One Stop
from US$11.80
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$8.68
|
-
|
Buy Now | |
Future Electronics
from US$7.51
|
-
|
Buy Now | |
Avnet America
from US$7.53
|
-
|
Buy Now | |
Avnet Asia
from US$5.73
|
-
|
Buy Now | |
Boersig
from US$8.79
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Shield Plating Material | Nickel over Copper |
---|---|
Cable Exit Angle | 180 |
Cable Clamp Material | Metal Plated Thermoplastic |
Shield Plating Finish | Bright |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Number of Positions | 15 |
Cable Insulation Diameter | .43in, 10.92mm |
Screw & Hole Thread Size | 4-40 |
For Use With | Plug/Receptacle |
Long Turnable Jackscrew Part Number | 747784-3 |
Comment | Shielded cable clamps will not accept connector housings with clinch nuts., All parts are packaged unassembled., Jackscrews must be purchased separately. |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Product Type | Accessory |
Accessory Type | Backshell/Cable Clamp |
Shielded | Yes |
Grommets | Without |
Shell Size | 2 |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CABLE CLAMP KIT,SZ 2 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Compatible With Connector Shell Size: 2 Shielded: Yes Number of Positions: 15 Cable Clamp Kit Thermoplastic 2 | Connector Strain Relief | Part Number: 5747099-1 | Internal Number: 5747099-1 | TE Connectivity | TE Store |
CABLE CLAMP KIT, SZ 2 | TE Connectivity 5747099-1 | RS Americas |
D-Sub Backshells DSUB ACC: A CABLE CLAMP SHLD | Rapid Electronics |
Cable Clamp Kit, Size 2, Thermoplastic | Newark Electronics |
AMPLIMITE 15 Position Shell Size 2 Thermoplastic 180â–‘Exit Angle Cable Clamp Kit | Future Electronics |
Connector Accessories 15 POS Backshell/Cable Clamp Thermoplastic Bright Nickel Over Copper Finish Shell Size 2 | Avnet America |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 2 | Distrelec |
Where can I find additional details, specifications and documents for a 5747099-1?
Additional datasheets, footprints and schematics for 5747099-1 are listed on our Part Details page. You can also find images and similar parts to 5747099-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5747099-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5747099-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5747099-1 fall under?
The 5747099-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5747099-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5747099-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5747099-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5747099-1 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 5747099-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5747099-1 often in real-time on the comparison pages.
What if I can't find stock of 5747099-1?
You can fill out our help required form which you can use to request a quote for 5747099-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.