Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
481
in stock
|
Buy Now | |
Powell Electronics
from US$0.29
|
305,872
in stock
|
Buy Now | |
TE Store
from US$0.42
|
10,273
in stock
|
Buy Now | |
Heilind Electronics
from US$0.29
|
1,699
in stock
|
Buy Now | |
element14
from US$0.36
|
481
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.29
|
396
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 7.62mm, .3in |
---|---|
Screw & Hole Thread Size | 4-40 |
Screw Length | .3in, 7.62mm |
Screw Finish | Clear Chromate |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Accessory |
Accessory Type | Screw |
HDF FILLISTER HEAD SCREW Connector Hardware Accessory Type: Screw Hardware Accessory Function: Latching, Locking & Retention Mounting Screw Latching, Locking & Retention | Connector Hardware | Part Number: 5746879-1 | Internal Number: 5746879-1 | TE Connectivity | TE Store |
D SUB SCREWLOCK, 7.62MM, 4-40 | element14 |
Hdf Fillister Head Screw Rohs Compliant: Yes |Amp Te Connectivity 5746879-1 | Newark Electronics |
Connector Accessories Screw Steel Loose Piece | Avnet America |
HDF FILLISTER HEAD SCREW, D-Sub Locking and Mounting | TE Connectivity 5746879-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5746879-1?
Additional datasheets, footprints and schematics for 5746879-1 are listed on our Part Details page. You can also find images and similar parts to 5746879-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5746879-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5746879-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5746879-1 fall under?
The 5746879-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5746879-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5746879-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5746879-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5746879-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Heilind Electronics, element14 and Farnell have stock available or on a lead time for 5746879-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5746879-1 often in real-time on the comparison pages.
What if I can't find stock of 5746879-1?
You can fill out our help required form which you can use to request a quote for 5746879-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.