Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.89
Cable Clamp Material | Zinc Alloy |
---|---|
Cable Exit Angle | 180 |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
Shield Plating Material | Nickel over Copper |
Shield Plating Finish | Bright |
Number of Positions | 15 |
Cable Insulation Diameter | 9.53mm, .375in |
Identification Letter | H |
Screw & Hole Thread Size | 4-40 |
Comment | All parts are packaged unassembled., Each kit is comprised of a two-piece shield with 2 pan head screws. |
Packaging Method | Bag |
Packaging Quantity | 1 |
Product Type | Accessory |
Shell Size | 2 |
Grommets | With |
Shielded | Yes |
Accessory Type | Backshell/Cable Clamp |
Slide Latch | Without |
D-Sub Backshells CABLE CLAMP KIT SZ 2 | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 2 | Distrelec |
Cable Clamp Kit, Size 2, Zinc Alloy | Newark Electronics |
Connector Accessories 15 POS Backshell and Clamp Die Cast Individual | Avnet America |
CABLE CLAMP KIT, SZ 2, D-Sub Backshells and Clamps | TE Connectivity 5745919-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5745919-2?
Additional datasheets, footprints and schematics for 5745919-2 are listed on our Part Details page. You can also find images and similar parts to 5745919-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745919-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745919-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745919-2 fall under?
The 5745919-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745919-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745919-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745919-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745919-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5745919-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745919-2 often in real-time on the comparison pages.
What if I can't find stock of 5745919-2?
You can fill out our help required form which you can use to request a quote for 5745919-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.