Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.67
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$16.23
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$17.49
|
440
in stock
|
Buy Now | |
Rapid Electronics
from US$16.65
|
440
in stock
|
Buy Now | |
Chip One Stop
from US$16.90
|
440
in stock
|
Buy Now | |
Farnell
from US$17.52
|
354
in stock
|
Buy Now | |
TE Store
from US$16.68
|
150
in stock
|
Buy Now | |
Future Electronics
from US$18.02
|
-
|
Buy Now | |
Avnet America
from US$14.67
|
-
|
Buy Now | |
RS Americas
from US$20.15
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp Type | Two-Piece RFI/EMI Shield |
---|---|
Shield Plating Finish | Bright |
Cable Exit Angle | 180 |
Cable Clamp Material | Zinc Alloy |
Cable Clamp Plating Material | Nickel over Copper |
Shield Plating Material | Nickel over Copper |
Number of Positions | 15 |
Cable Insulation Diameter | .43in, 10.92mm |
Identification Letter | K |
Screw & Hole Thread Size | 4-40 |
Comment | Each kit is comprised of a two-piece shield with 2 pan head screws., All parts are packaged unassembled. |
Packaging Quantity | 1 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Accessory |
Grommets | Without |
Slide Latch | Without |
Accessory Type | Cable Clamp |
Shell Size | 2 |
Shielded | Yes |
D-Sub Backshells Cable Clamp Kit Size 2 |Amp Te Connectivity 5745919-1 | Newark Electronics |
D-Sub Backshells CABLE CLAMP KIT SIZE 2 | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps CABLE CLAMP KITSZ 2 | Distrelec |
BACK SHELL, 180DEG, DA, COPPER ALLOY | Farnell |
CABLE CLAMP KIT,SZ 2 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Zinc Compatible With Connector Shell Size: 2 Shielded: Yes Number of Positions: 15 Cable Clamp Kit Zinc 2 | Connector Strain Relief | Part Number: 5745919-1 | Internal Number: 5745919-1 | TE Connectivity | TE Store |
ALIMITE HD 20 Series 15 Two Piece Backshell Connector Silver 180â–‘ Shielded | Future Electronics |
Connector Accessories Backshell and Cable Clamp Individual | Avnet America |
CABLE CLAMP KIT, SZ 2, D-Sub Backshells and Clamps | TE Connectivity 5745919-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE CHAMP Series |
RoHS: | Unknown |
Product Range | AMPLIMITE CHAMP Series |
---|---|
D Sub Shell Size | DA |
Cable Exit Angle | 180° |
Connector Body Material | Copper Alloy Body |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745919-1?
Additional datasheets, footprints and schematics for 5745919-1 are listed on our Part Details page. You can also find images and similar parts to 5745919-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745919-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745919-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745919-1 fall under?
The 5745919-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5745919-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745919-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745919-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745919-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5745919-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745919-1 often in real-time on the comparison pages.
What if I can't find stock of 5745919-1?
You can fill out our help required form which you can use to request a quote for 5745919-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.