5745886-2 D-Shaped Connectors by TE Connectivity

25 RCPT SP/MS CNUT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.67

Distributor Stock
Logo for Newark
Newark
from US$11.84
No stock
Buy Now
Logo for TE Store
TE Store
from US$14.50
116
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.67
-
Buy Now

Specifications

Shell Plating Material Tin
Insert Material Thermoplastic
Post Size .64mm, .025in
Plastic No
Shell Material Carbon Steel
Preloaded Yes
Number of Rows 2
PCB Mount Orientation Vertical
Number of Positions 25
Contact Current Rating (Max) 6A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Thickness 30µin
Contact Mating Area Plating Material Gold Flash
Contact Shape & Form Square
Contact Base Material Phosphor Bronze
PCB Thickness (Recommended) .062 – .093in, 1.57 – 2.36mm
Centerline (Pitch) .108in, 2.74mm
UL Flammability Rating UL 94V-0
Insert Flammability Rating UL 94V-0
Connector Mounting Type Board Mount
Clinch Nut Material Steel
PCB Mount Retention With
Mating Connector Lock Type Clinch Nut, 4-40 UNC
Mounting Hole Diameter .12in, 3.05mm
Clinch Nut Plating Material Zinc
PCB Mounting Style Through Hole
PCB Mount Retention Type Mounting Hole
Panel Mount Feature Without
Mating Connector Lock With
Circuit Application Signal
Comment All receptacles are preloaded with size 20 DF posted socket contacts
Packaging Method Tube
Packaging Quantity 10
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Profile High
Row-to-Row Spacing .112 in, 2.84 mm
Product Type Connector
Shell Type Full Metal Shell
Shielded No
Grounding Indents Without
Grounded No
Grounding Straps Without
Connector Style Receptacle
Shell Size 3
Sealable No
Termination Post Length 3.18mm, .125in
Grounding Clips Without
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

25 RCPT SP/MS CNUT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 25 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 3 & 2.77Mm | Part Number: 5745886-2 | Internal Number: 5745886-2 | TE Connectivity | TE Store
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics
Conn D-Subminiature SKT 25 POS 2.77mm Solder ST Thru-Hole 25 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5745886-2?

Additional datasheets, footprints and schematics for 5745886-2 are listed on our Part Details page. You can also find images and similar parts to 5745886-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5745886-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745886-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5745886-2 fall under?

The 5745886-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5745886-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5745886-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5745886-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5745886-2 have stock available?

Authorised distributors including TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 5745886-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5745886-2 often in real-time on the comparison pages.

What if I can't find stock of 5745886-2?

You can fill out our help required form which you can use to request a quote for 5745886-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay