5745820-2 D-Shaped Connectors by TE Connectivity

15 RCPT SP/MS CNUT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.38

Distributor Stock
Logo for Farnell
Farnell
from US$11.12
No stock
Buy Now
Logo for TE Store
TE Store
from US$13.91
216
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.51
6
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$13.68
6
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$13.70
6
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$18.39
6
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.38
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shell Material Carbon Steel
Insert Material Thermoplastic
Post Size .64mm, .025in
Plastic No
Shell Plating Material Tin
Number of Rows 2
Number of Positions 15
Preloaded Yes
PCB Mount Orientation Vertical
Contact Mating Area Plating Thickness 30µin
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 6A
Contact Shape & Form Square
Contact Mating Area Plating Material Gold Flash
PCB Contact Termination Area Plating Material Tin
Contact Base Material Phosphor Bronze
PCB Thickness (Recommended) 1.57 – 2.36mm, .062 – .093in
Centerline (Pitch) .108in, 2.74mm
Housing Material Nylon GF, PBT GF
Housing Color Black
UL Flammability Rating UL 94V-0
Insert Flammability Rating UL 94V-0
Panel Mount Feature Without
Mating Connector Lock With
Mounting Hole Diameter 3.05mm, .12in
Mating Connector Lock Type Clinch Nut, 4-40 UNC
Connector Mounting Type Board Mount
Clinch Nut Material Steel
PCB Mounting Style Through Hole
PCB Mount Retention Type Mounting Hole
Clinch Nut Plating Material Zinc
PCB Mount Retention With
Circuit Application Signal
Comment All receptacles are preloaded with size 20 DF posted socket contacts
Packaging Method Tube
Packaging Quantity 13
Product Type Connector
Grounding Straps Without
Grounded No
Connector & Contact Terminates To Printed Circuit Board
Row-to-Row Spacing .112 in, 2.84 mm
Profile High
Sealable No
Grounding Indents Without
Shielded No
Shell Size 2
Connector Style Receptacle
Connector System Board-to-Board
Shell Type Full Metal Shell
Grounding Clips Without
Termination Post Length .125in, 3.18mm
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

15 RCPT SP/MS CNUT Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 2 & 2.74Mm | Part Number: 5745820-2 | Internal Number: 5745820-2 | TE Connectivity | TE Store
D-Sub Standard Connectors 15 Rcpt Sp/Ms Cnut |Amp Te Connectivity 5745820-2 | Newark Electronics
D-Sub Standard Connectors 15 RCPT SP/MS CNUT | Rapid Electronics
TE Connectivity - AMP D-Sub Straight DA-15 Receptacle T/H | Distrelec
Conn D-Subminiature SKT 15 POS 2.74mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5745820-2?

Additional datasheets, footprints and schematics for 5745820-2 are listed on our Part Details page. You can also find images and similar parts to 5745820-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5745820-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745820-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5745820-2 fall under?

The 5745820-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5745820-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5745820-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5745820-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5745820-2 have stock available?

Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5745820-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5745820-2 often in real-time on the comparison pages.

What if I can't find stock of 5745820-2?

You can fill out our help required form which you can use to request a quote for 5745820-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay