Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.37
|
650
in stock
|
Buy Now | |
Avnet America
from US$3.16
|
650
in stock
|
Buy Now | |
TE Store
from US$4.61
|
613
in stock
|
Buy Now | |
Rapid Electronics
from US$3.61
|
51
in stock
|
Buy Now | |
Chip One Stop
from US$5.29
|
51
in stock
|
Buy Now | |
Distrelec
from US$4.78
|
51
in stock
|
Buy Now | |
RS Americas
from US$4.61
|
16
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Female Screwlock Material | Zinc |
Post Size | .026in, .66mm |
Shell Material | Carbon Steel |
Eyelet Material | Brass |
Female Screwlock Plating Material | Clear Chromate |
Plastic | No |
Eyelet Plating Material | Tin |
Insert Material | Zinc |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 25 |
Preloaded | Yes |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 6A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash |
PCB Thickness (Recommended) | 1.58mm, .062in |
Centerline (Pitch) | .109in, 2.77mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Screw |
Mounting Hole Diameter | 3.18mm, .125in |
Mating Retention | With |
PCB Mount Alignment | With |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Method | Tray |
Packaging Quantity | 65 |
Connector System | Board-to-Board |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Straps | With |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Size | 3 |
Product Type | Connector |
Sealable | No |
Grounding Indents | Without |
Shell Type | Front Metal Shell |
Footprint | .318in, 8.08mm |
Connector Style | Receptacle |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
No. Of Contacts:25Contacts | Newark Electronics |
Conn D-Subminiature SKT 25 POS 2.75mm Solder RA Thru-Hole 25 Terminal 1 Port | Avnet America |
25 MSFL RCPT RA 318 (SL,FM) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 25 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Receptacle Board-to-Board 25 2.77 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 3 & 2.77Mm | Part Number: 5745783-5 | Internal Number: 5745783-5 | TE Connectivity | TE Store |
D-Sub Standard Connectors RECP FRNT MTL SHL 25 | Rapid Electronics |
TE Connectivity 25 MSFL RCPT RA 318 (SL FM) D Subminiature Connector 25 Contact(s) Female 0.108 inch Pitch Solder Terminal %234-40 Receptacle | Distrelec |
AMPLIMITE HD-20 Series,25 Way Right Angle Mount PCB D-sub Conn Socket | TE Connectivity 5745783-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 25Contacts |
---|---|
Gender | Receptacle |
D Sub Shell Size | DB |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Termination Type | Solder |
Where can I find additional details, specifications and documents for a 5745783-5?
Additional datasheets, footprints and schematics for 5745783-5 are listed on our Part Details page. You can also find images and similar parts to 5745783-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745783-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745783-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745783-5 fall under?
The 5745783-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745783-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745783-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745783-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745783-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5745783-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745783-5 often in real-time on the comparison pages.
What if I can't find stock of 5745783-5?
You can fill out our help required form which you can use to request a quote for 5745783-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.