Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42933-5826 |
Eyelet Material | Brass |
---|---|
Shell Plating Material | Tin |
Eyelet Plating Material | Tin |
Post Size | .026in, .66mm |
Insert Material | Zinc |
Shell Material | Carbon Steel |
Plastic | No |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Number of Positions | 15 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 6A |
PCB Thickness (Recommended) | .062in, 1.58mm |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.18mm, .125in |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Connector Lock | Without |
Circuit Application | Signal |
Comment | All receptacles are preloaded with size 20 DF posted socket contacts |
Packaging Quantity | 104 |
Packaging Method | Tray |
Sealable | No |
Row-to-Row Spacing | 2.84 mm, .112 in |
Grounding Indents | Without |
Shell Size | 2 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Footprint | 8.08mm, .318in |
Shell Type | Front Metal Shell |
Product Type | Connector |
Profile | Standard |
Grounding Straps | With |
Connector System | Board-to-Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15 MSFL RCPT RA 318 (FM) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 2 & 2.74Mm | Part Number: 5745782-2 | Internal Number: 5745782-2 | Alias Number: 2-42933-5826 | TE Connectivity | TE Store |
D Sub Connector, Standard, 15 Position, Receptacle | Newark Electronics |
15 Position Dual Row Right Angle Through Hole Female Sockets D-Sub Connector | Future Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20, 15 Contacts, DA, Solder | Avnet America |
Conn, D-Sub, PCB Socket, 15Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5745782-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745782-2?
Additional datasheets, footprints and schematics for 5745782-2 are listed on our Part Details page. You can also find images and similar parts to 5745782-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745782-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745782-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745782-2 fall under?
The 5745782-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745782-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745782-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745782-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745782-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5745782-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745782-2 often in real-time on the comparison pages.
What if I can't find stock of 5745782-2?
You can fill out our help required form which you can use to request a quote for 5745782-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.