Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$23.51
|
260
in stock
|
Buy Now | |
Rapid Electronics
from US$19.16
|
260
in stock
|
Buy Now | |
Chip One Stop
from US$20.40
|
260
in stock
|
Buy Now | |
Distrelec
from US$18.66
|
260
in stock
|
Buy Now | |
Avnet America
from US$18.57
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Plastic | Yes |
---|---|
Preloaded | Yes |
Number of Positions | 37 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | Nylon, Polyester |
Centerline (Pitch) | 2.77mm, .109in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole, Action/Compliant Tail |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 52 |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Grounding Indents | Without |
Shielded | No |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | All Plastic |
Shell Size | 4 |
Product Type | Connector |
Termination Post Length | 5.8mm, .228in |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn 37 Rcpt Act Pin/Ap Low Std |Amp Te Connectivity 5745589-2 | Newark Electronics |
D-Sub Standard Conn 37 RCPT ACT PIN/AP LOW STD | Rapid Electronics |
TE Connectivity 37 RCPT ACT PIN/AP LOW STD D-Sub Standard Connectors 37 RCPT ACT PIN/AP LOW STD | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature SKT 37 POS 2.77mm Press Fit ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5745589-2?
Additional datasheets, footprints and schematics for 5745589-2 are listed on our Part Details page. You can also find images and similar parts to 5745589-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745589-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745589-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745589-2 fall under?
The 5745589-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5745589-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745589-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745589-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745589-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5745589-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745589-2 often in real-time on the comparison pages.
What if I can't find stock of 5745589-2?
You can fill out our help required form which you can use to request a quote for 5745589-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.