Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.26
|
266
in stock
|
Buy Now | |
Rapid Electronics
from US$8.95
|
411
in stock
|
Buy Now | |
Chip One Stop
from US$7.36
|
411
in stock
|
Buy Now | |
Farnell
from US$9.26
|
330
in stock
|
Buy Now | |
RS Americas
from US$3.11
|
118
in stock
|
Buy Now | |
TE Store
from US$9.35
|
84
in stock
|
Buy Now | |
Future Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$7.07
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Screw Length | .415in, 10.54mm |
Screw & Hole Thread Size | 4-40 |
Screw Plating Material | Zinc |
Screw Finish | Yellow Chromate |
Screw Material | Steel |
For Use With | Connectors With Cable Clamp Housings |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Accessory Type | Slide Latch |
Latch Type | Slide Latch |
Product Type | Accessory |
D-Sub Tools&Hardware DSUB ACC: B SLIDE LATCH | Rapid Electronics |
D Sub Slide Latch Kit, #4-40 | Newark Electronics |
AMPLIMITE Slide Latch for Shell Size 3 4-40 UNC | TE Connectivity 5745584-3 | RS Americas |
UNIV SLIDELATCH KIT, SZ 3 Connector Hardware Accessory Type: Slide Latch Kit Primary Product Material: Stainless Steel Hardware Accessory Function: Latching, Locking & Retention Slide Latch Kit Stainless Steel Latching, Locking & Retention | Connector Hardware | Part Number: 5745584-3 | Internal Number: 5745584-3 | TE Connectivity | TE Store |
HDP20 25 Position Steel Slide Latch Kit | Future Electronics |
Connector Accessories Slide Latch 25 POS Stainless Steel | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 10.54mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Connector Shell Size | 3 |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5745584-3?
Additional datasheets, footprints and schematics for 5745584-3 are listed on our Part Details page. You can also find images and similar parts to 5745584-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745584-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745584-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745584-3 fall under?
The 5745584-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5745584-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745584-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745584-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745584-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 5745584-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745584-3 often in real-time on the comparison pages.
What if I can't find stock of 5745584-3?
You can fill out our help required form which you can use to request a quote for 5745584-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.