Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1362234 |
Prices starting from US$3.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.67 |
No stock
|
Buy Now | |
Heilind Electronics | US$3.91 |
2,723
|
Buy Now | |
TE Store | US$4.04 |
1,640
|
Buy Now | |
Heilind Electronics Asia | US$3.91 |
817
|
Buy Now | |
RS Americas | US$4.05 |
250
|
Buy Now | |
Newark Electronics | US$3.78 |
-
|
Buy Now | |
Future Electronics | US$3.09 |
-
|
Buy Now | |
Avnet America | US$3.25 |
-
|
Buy Now | |
element14 | US$3.82 |
-
|
Buy Now | |
Farnell | US$3.84 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Latch Material | Stainless Steel |
---|---|
Screw Length | .547in, 13.89mm |
Screw & Hole Thread Size | 2-56 |
Screw Plating Material | Zinc |
Screw Finish | Clear Chromate |
Screw Material | Steel |
For Use With | Connectors With Cable Clamp Housings |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Product Type | Accessory |
Latch Type | Slide Latch |
Accessory Type | Slide Latch |
UNIV SLIDLTCH KIT SZ 2 Connector Hardware Accessory Type: Slide Latch Kit Primary Product Material: Stainless Steel Hardware Accessory Function: Latching, Locking & Retention Slide Latch Kit Stainless Steel Latching, Locking & Retention | Connector Hardware | Part Number: 5745583-1 | Internal Number: 5745583-1 | Alias Number: 1362234 | TE Connectivity | TE Store |
Slide Latches for AMPLIMITE D-Sub Shell Size 2 | TE Connectivity 5745583-1 | RS Americas |
ER - Slide Latches for AMPLIMI | RS |
Product Range:- | Newark Electronics |
HDP20 15 Position Zinc Plating Steel Slide Latch Kit | Future Electronics |
Connector Accessories Latch Individual | Avnet America |
D SUB SLIDE LATCH KIT, #2-56 | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 0.547" |
Thread Size - Metric | - |
Thread Size - Imperial | #2-56 |
Connector Shell Size | 2 |
Accessory Type | Slide Latch Kit |
Connector Type | D Sub |
Material | Steel |
Where can I find additional details, specifications and documents for a 5745583-1?
Additional datasheets, footprints and schematics for 5745583-1 are listed on our Part Details page. You can also find images and similar parts to 5745583-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745583-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745583-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745583-1 fall under?
The 5745583-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5745583-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745583-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745583-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745583-1 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Heilind Electronics Asia, RS Americas and RS have stock available or on a lead time for 5745583-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745583-1 often in real-time on the comparison pages.
What if I can't find stock of 5745583-1?
You can fill out our help required form which you can use to request a quote for 5745583-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.