Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Length | .438in |
---|---|
Thread Length | .25in, 6.35mm |
Screw Material | Steel |
Screw Length | 11.13mm, .438in |
Screw Finish | Clear Chromate |
Screw Plating Material | Zinc |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
Screw & Hole Thread Size | 4-40 |
For Use With | Metal Shell and All Plastic Connectors (HDE) |
Packaging Quantity | 500 |
Packaging Method | Bag, Individual Kit |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
Female Screwlock Kit,bulk Pkg |Te Connectivity 5745563-4 | Newark Electronics |
Connector Accessories Female Screwlock Kit Individual | Avnet America |
FEMALE SCREWLOCK KIT, BULK PKG, D-Sub Locking and Mounting | TE Connectivity 5745563-4 | RS Americas |
Special Order: FEMALE SCREWLOCK KIT,BULK PKG Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5745563-4 | Internal Number: 5745563-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5745563-4?
Additional datasheets, footprints and schematics for 5745563-4 are listed on our Part Details page. You can also find images and similar parts to 5745563-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745563-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745563-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745563-4 fall under?
The 5745563-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5745563-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745563-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745563-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745563-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 5745563-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745563-4 often in real-time on the comparison pages.
What if I can't find stock of 5745563-4?
You can fill out our help required form which you can use to request a quote for 5745563-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.