Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-5745563-3,
CA5423-000 |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.35
|
54
in stock
|
Buy Now | |
RS Americas
from US$1.47
|
22,226
in stock
|
Buy Now | |
Heilind Electronics
from US$1.76
|
19,248
in stock
|
Buy Now | |
Avnet America
from US$0.81
|
9,866
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.76
|
3,100
in stock
|
Buy Now | |
TE Store
from US$2.53
|
2,590
in stock
|
Buy Now | |
Newark Electronics
from US$1.90
|
934
in stock
|
Buy Now | |
Rapid Electronics
from US$2.07
|
500
in stock
|
Buy Now | |
Distrelec
from US$1.84
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.96
|
413
in stock
|
Buy Now | |
element14
from US$1.75
|
194
in stock
|
Buy Now | |
Farnell
from US$1.74
|
194
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.27
|
30
in stock
|
Buy Now | |
Avnet Asia
from US$1.80
|
-
|
Buy Now | |
TTI Europe
from US$1.49
|
-
|
Buy Now | |
Sager
from US$0.97
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | 6.35mm, .25in |
---|---|
Length | .438in |
Screw Material | Steel |
Screw Finish | Clear Chromate |
Screw Plating Material | Zinc |
Screw Length | .438in, 11.13mm |
Screw & Hole Thread Size | 4-40 |
Screwlock Style | Screwlock with Lockwasher and Hex Nut |
For Use With | Metal Shell and All Plastic Connectors (HDE) |
Packaging Quantity | 1 |
Packaging Method | Individual Kit, Bag |
Accessory Type | Female Screwlock Assembly Kit |
Product Type | Accessory |
AMPLIMITE Female Screw Locks 4-40 UNC Clear Chromate, AMPLIMITE HDE-20 Series | TE Connectivity 5745563-3 | RS Americas |
HD KITSCREWLOCK | Heilind Electronics |
Connector Accessories Female Screwlock Kit Individual | Avnet America |
HD KIT,SCREWLOCK Connector Hardware Accessory Type: Female Screwlock Assembly Kit Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Assembly Kit Latching, Locking & Retention | Connector Hardware | Part Number: 5745563-3 | Internal Number: 5745563-3 | Alias Number: AMP-0-5745563-3 | TE Connectivity | TE Store |
Female Screw Lock Kit, #4-40, 11.13Mm | Newark Electronics |
D-Sub Tools&Hardware F SRWLKS MTL/PL CHR | Rapid Electronics |
TE Connectivity Connector Accessories Kit Straight Steel Clear Chromate Over Zinc Bag/Individual | Distrelec |
Female Screwlock Assembly Kit Thread Size 4 - 40 Steel w/ Clear Chromate Finish | Future Electronics |
FEMALE SCREW LOCK KIT, #4-40, 11.13MM | element14 |
AMPLIMITE HDE screwlock kit 4-40, 6.35mm | RS |
D-Sub Tools & Hardware F SRWLKS MTL/PL CHR | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
Screw Length | 6.35mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 5745563-3?
Additional datasheets, footprints and schematics for 5745563-3 are listed on our Part Details page. You can also find images and similar parts to 5745563-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5745563-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5745563-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5745563-3 fall under?
The 5745563-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 5745563-3 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5745563-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5745563-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5745563-3 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Avnet America, Heilind Electronics Asia and TE Store have stock available or on a lead time for 5745563-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5745563-3 often in real-time on the comparison pages.
What if I can't find stock of 5745563-3?
You can fill out our help required form which you can use to request a quote for 5745563-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.